EN
  • EN
  • DE

LM4562MA/NOPB

Part No LM4562MA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AUDIO 2 CIRCUIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Audio Amplifier 2 Circuit - 8-SOIC
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name LM4562
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LM4562MA/NOPB-ND, LM4562MANOPB, -LM4562MA-NDR, LM4562MA, 296-44416-5, LM4562MA-ND, *LM4562MA
Quantity per package 95
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877471-LM4562MA/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4562MA/NOPB CAD Model

Description

The LM4562MA/NOPB is a premium quality audio operational amplifier designed and manufactured by Texas Instruments, renowned for its exceptional audio fidelity and signal integrity. This high-performance op-amp is part of the ultra-low distortion, low noise, high slew rate operational amplifier series that is perfect for professional audio equipment, high-end consumer audio systems, and other audio applications demanding the highest level of audio performance.

Key Features

  • Ultra-Low Distortion: The LM4562MA/NOPB boasts a THD+N (Total Harmonic Distortion + Noise) of 0.00003% at 1 kHz, ensuring pristine audio reproduction and clarity.
  • High Slew Rate: With a slew rate of 20V/μs, this op-amp provides rapid response to signal changes, which is crucial for maintaining the integrity of the audio signal, especially in dynamic musical passages.
  • Wide Bandwidth: The device features a wide gain bandwidth of 55MHz, which allows it to handle a broad range of audio frequencies without compromising signal quality.
  • Low Noise: A low voltage noise density of 2.7nV/√Hz ensures that the audio signal is amplified with minimal added noise, preserving the original sound.
  • Dual Supply Operation: This op-amp can operate from ±2.5V to ±17V dual supplies, providing flexibility for various audio circuit designs.
  • Surface-Mount Package: The LM4562MA/NOPB comes in an SOIC-8 package, suitable for compact and integrated circuit designs.

Applications

The LM4562MA/NOPB operational amplifier is ideal for a wide range of applications, including:

  • Professional Audio Equipment
  • High-End Consumer Audio Systems
  • Audio Pre-Amplifiers and Active Filters
  • Studio Mixers
  • Digital-to-Analog and Analog-to-Digital Conversion

With its exceptional audio performance and versatile features, the LM4562MA/NOPB from Texas Instruments is an excellent choice for designers and audio enthusiasts looking to elevate their audio system's performance to the highest level.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2379 $55.7055
90+ $1.1596 $104.3640
135+ $1.1204 $151.2540
195+ $1.0421 $203.2095
250+ $1.0029 $250.7250
315+ $0.9637 $303.5655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess