EN
  • EN
  • DE
  • IT

LM46001PWP

Part No LM46001PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A 16HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A 16-PowerTSSOP (0.173", 4.40mm Width)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER®
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-PowerTSSOP (0.173", 4.40mm Width)
Case / Package 16-HTSSOP
Family Name LM46001
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923213-LM46001PWP
Ultra Librarian 3D Model Ultra Librarian LM46001PWP CAD Model

Description

Product Overview: Texas Instruments LM46001PWP

The LM46001PWP from Texas Instruments is a highly efficient, step-down voltage regulator that offers the flexibility and performance required for a wide range of applications. This power management integrated circuit (PMIC) is designed to convert a higher input voltage into a lower output voltage with a maximum output current of 1A, making it suitable for various electronic devices and systems.

Key Features

  • Wide Input Voltage Range: The LM46001PWP supports an input voltage range from 3.5V to 60V, accommodating a variety of power sources and ensuring compatibility with diverse applications.
  • Adjustable Output Voltage: Users can adjust the output voltage from as low as 0.8V up to 90% of the input voltage, providing the flexibility needed for specific design requirements.
  • High Efficiency: With an efficiency rating of up to 90%, this voltage regulator minimizes power loss and heat generation, enhancing the overall performance and reliability of the end application.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding it against damage from overheating.
  • Frequency Synchronization: The LM46001PWP can synchronize to an external clock, which helps to manage electromagnetic interference (EMI) and allows for use in noise-sensitive applications.

Applications

The LM46001PWP is versatile and can be used in various applications, including:

  • Industrial power supplies
  • Automotive infotainment and telematics
  • Telecommunications equipment
  • Networking equipment such as routers and switches
  • Portable and battery-powered devices

Package and Quality

Encased in a 16-pin HTSSOP (PWP) package, the LM46001PWP is compact and suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high industry standards for performance and reliability.

Conclusion

The LM46001PWP from Texas Instruments is an excellent choice for designers looking for a robust, efficient, and flexible voltage regulator. Its wide input voltage range, high efficiency, and comprehensive protection features make it a reliable solution for a multitude of power management requirements.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST PROG/3V 16FC2QFN
Lowest to $8.1493
Richtek USA Inc.
IC REG BUCK ADJ 800MA 8WDFN
Need more? Email Us
Analog Devices Inc.
IC REG BCK PROG/0.8V 6A 17FC2QFN
Lowest to $11.4090
Texas Instruments
IC REG BUCK ADJ/3.3V 2A 9VQFN
Lowest to $2.7382
Analog Devices Inc.
10A LOW VLTG SYNCH STEP-DWN SILN / Buck Switching Regulator IC Positive Fixed 1V 1 Output 10A 18-TFQFN Exposed Pad
Lowest to $21.2885
Analog Devices Inc.
HIGH VOLTAGE DIFFERENCE/CURRENT
Lowest to $10.4866
Diodes Incorporated
IC REG BUCK ADJ 4A TSOT26
Lowest to $0.6520
Rohm Semiconductor
NANO PULSE CONTROL, 3.5V TO 40V
Lowest to $12.4092
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.6520

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2825 $58.1075
23+ $4.9482 $113.8086
36+ $4.7809 $172.1124
51+ $4.4466 $226.7766
66+ $4.2794 $282.4404
82+ $4.1123 $337.2086
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,739 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess