EN
  • EN
  • DE

LM4668MHX

Part No LM4668MHX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 10W MONO D 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 10W x 1 @ 8 Ohm
Supply Voltage - Operating 9 V to 14 V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-HTSSOP
Dimension 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 071420-LM4668MHX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4668MHX CAD Model

Description

The LM4668MHX from Texas Instruments is a sophisticated, high-performance audio amplifier that offers superior sound quality for a wide range of applications.

  • Type: Mono, fully differential, high power 2.2W, switch capacitor audio amplifier
  • Operating Voltage: 2.7V to 5.5V power supply
  • Efficiency: 85% @ 400mW
  • Features: Advanced pop & click circuit eliminates noises during turn-on and turn-off
  • Design: Fully differential design reduces RF rectification and eliminates bypass capacitors
  • Output Power: 2.2W into an 8-ohm load @ 5V
  • Performance: Excellent power supply rejection ratio (PSRR) and common-mode rejection ratio (CMRR)
  • Package: Space-saving, 14-pin HTSSOP PowerPAD package
  • Operating Temperature Range: -40°C to 85°C

You May Also Be Interested in

THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess