EN
  • EN
  • DE

LM4702CTA/NOPB

Part No LM4702CTA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 300W TO220-15 / Audio Amp Speaker 2-CH Stereo Class-AB 15-Pin(15+Tab) TO-220 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 300W x 2 @ 8 Ohm
Operating Supply Voltage ±20 V ~ 75 V
Features Mute, Thermal Protection
Mounting Style Through Hole
Operating Temperature Range -20°C ~ 75°C (TA)
Manufacturer Package TO-220-15
Package TO-220-15 Formed Leads
Win Source Part Number 779230-LM4702CTA/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4702
Introduction Date September 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM4702CTA/NOPB CAD Model

Description

The LM4702CTA/NOPB is a high-fidelity audio power amplifier driver designed by Texas Instruments to provide audiophile-grade sound quality. This integrated circuit is a part of TI's renowned LM series and is specifically tailored for high-performance audio applications.

Key Features

  • Amplifier Class: The LM4702CTA/NOPB operates as a Class AB amplifier driver, ensuring a perfect balance between efficiency and linearity, which is crucial for high-quality audio reproduction.
  • Output Power: It is capable of delivering over 100 watts per channel when used in conjunction with external power transistors, making it suitable for driving a wide range of loudspeakers.
  • Supply Voltage: The device can operate over a wide supply voltage range, accommodating various audio system requirements.
  • THD+N: It boasts an exceptionally low total harmonic distortion plus noise (THD+N) figure, which translates to clearer and more accurate audio output.
  • Package: The LM4702CTA/NOPB comes in a TO-220 package, ensuring ease of integration into audio systems and adequate heat dissipation for reliable operation.

Applications

The versatility of the LM4702CTA/NOPB makes it an ideal choice for a wide array of audio applications, including:

  • High-end stereo receivers
  • Professional audio power amplifiers
  • Home theater systems
  • Active speaker systems
  • Other consumer audio electronics

Quality and Reliability

As with all Texas Instruments products, the LM4702CTA/NOPB is manufactured to the highest quality standards. The NOPB designation indicates that this product is lead-free ("No Pb"), complying with international regulations on hazardous substances and making it suitable for eco-friendly and RoHS-compliant designs.

Conclusion

In conclusion, the LM4702CTA/NOPB from Texas Instruments is a stellar choice for audio enthusiasts and professionals seeking a high-performance, reliable, and versatile audio amplifier driver. Its superior sound quality, coupled with the robust design, ensures that it meets the stringent demands of high-fidelity audio systems.

You May Also Be Interested in

Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.9743 $71.9486
4+ $29.5174 $118.0696
6+ $28.5950 $171.5700
8+ $27.6726 $221.3808
10+ $26.7502 $267.5020
13+ $23.9829 $311.7777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 224 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess