EN
  • EN
  • DE

LM4731TA/NOPB

Part No LM4731TA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 25W AB TO220-15 / Audio Amp Speaker 2-CH Stereo 25W Class-AB 15-Pin(15+Tab) TO-220 Rail
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 25W x 2 @ 8 Ohm
Operating Supply Voltage 20 V ~ 56 V, ±10V ~ 28 V
Features Depop, Mute, Short-Circuit and Thermal Protection
Mounting Style Through Hole
Operating Temperature Range -20°C ~ 85°C (TA)
Manufacturer Package TO-220-15
Package TO-220-15 Formed Leads
Win Source Part Number 779231-LM4731TA/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4731
Introduction Date July 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM4731TA/NOPB CAD Model

Description

The LM4731TA/NOPB is a high-quality audio power amplifier designed and manufactured by Texas Instruments. This robust component is part of their extensive range of audio amplifiers that cater to a wide array of applications, from consumer electronics to professional audio systems.

Key Features

  • Amplifier Class: The LM4731TA/NOPB operates as a Class AB amplifier, providing a compelling balance between efficiency and audio fidelity.
  • Output Power: It is capable of delivering up to 25W per channel into an 8Ω load, making it suitable for a range of mid-power audio applications.
  • Supply Voltage: The device functions within a supply voltage range of 20V to 60V, offering flexibility in various power supply scenarios.
  • Thermal Protection: It includes a built-in thermal shutdown feature, which helps prevent damage from overheating, ensuring reliability and longevity of the amplifier.
  • Signal-to-Noise Ratio (SNR): With a high SNR, the LM4731TA/NOPB ensures a clean and clear audio output, minimizing background noise.
  • Packaging: The component comes in a TO-220 package, which is widely used and suitable for through-hole mounting, facilitating easy integration into a variety of circuit designs.

Applications

The versatility of the LM4731TA/NOPB makes it an ideal choice for a multitude of audio applications. These include but are not limited to:

  • Home theater systems
  • Desktop audio systems
  • Self-powered speakers
  • Television sound systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM4731TA/NOPB is no exception. This product is built to meet high standards, ensuring consistent performance and durability. The NOPB designation indicates that the product is lead-free, highlighting Texas Instruments' dedication to environmental responsibility.

Conclusion

With its combination of power, efficiency, and reliability, the LM4731TA/NOPB is a sound choice for designers and manufacturers seeking a high-performance audio amplifier. Its thermal protection, high SNR, and flexible supply voltage range make it a versatile component that can be used across a wide range of audio applications.

You May Also Be Interested in

Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess