EN
  • EN
  • DE

LM4804LQ

Part No LM4804LQ
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB MONO 1.9W 28WQFN  /  Amplifier IC 1-Channel (Mono) Class AB 28-WQFN (5x5)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Texas Instruments
Series Boomer®
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.9W x 1 @ 8Ohm
Voltage - Supply 2.7V ~ 6.1V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 28-WQFN (5x5)
Package / Case 28-WFQFN Exposed Pad
Base Product Number LM4804
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names *LM4804LQ,LM4804LQCT,LM4804LQTR
Standard Package 1,000
Win Source Part Number 1070140-LM4804LQ
Ultra Librarian 3D Model Ultra Librarian LM4804LQ CAD Model

Description

Introducing the LM4804LQ from Texas Instruments

The LM4804LQ is a state-of-the-art audio amplifier IC designed by Texas Instruments, tailored for portable applications where space and power efficiency are of the utmost importance. This compact, yet powerful, amplifier is part of TI's renowned audio product line, offering a perfect blend of performance and convenience for designers and audiophiles alike.

Key Features

  • Output Power: The LM4804LQ delivers 105mW of continuous average power to a 16Ω load with 0.1% THD+N from a 5V power supply, making it suitable for a range of audio applications.
  • Power Saving Mode: It comes with an innovative power-saving mode which significantly reduces the quiescent power consumption, thus extending battery life in portable devices.
  • Boomer Audio Power: As part of the Boomer series, it is designed to provide high-quality audio while minimizing power usage, ideal for portable electronics.
  • Unity-Gain Stability: This feature allows the amplifier to operate stably without external compensation, even with capacitive loads.

Applications

The LM4804LQ is versatile and can be used in a variety of devices. Some common applications include:

  • Mobile Phones
  • Portable Media Players
  • Notebook and Desktop Computers
  • Portable Gaming Devices

Design and Integration

Designed with practicality in mind, the LM4804LQ is available in a space-saving LLP package that is both compact and lead-free. Its small footprint makes it an excellent choice for space-constrained applications. The amplifier also features external gain configuration, which gives designers the flexibility to set the gain as required by their specific application.

Quality Sound

Despite its small size, the LM4804LQ does not compromise on sound quality. It is capable of driving headphones and speakers with clarity and precision, ensuring an immersive listening experience. The device's low THD+N ensures pure, uncolored audio reproduction, which is critical for high-fidelity sound systems.

Overall, the LM4804LQ from Texas Instruments is a robust audio amplifier solution that combines efficiency, versatility, and high-quality audio output, making it an ideal choice for the next generation of portable electronic devices.

You May Also Be Interested in

Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess