EN
  • EN
  • DE

LM4819LD

Part No LM4819LD
Manufacturer Texas Instruments
Description LM4819 350mW Audio Power Amplifier with Shutdown Mode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1199972-LM4819LD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4819LD CAD Model

Description

The LM4819LD from Texas Instruments is a compact, highly efficient audio power amplifier designed to meet the demanding requirements of portable electronic devices. This low-voltage audio power amplifier is capable of delivering 350mW of continuous average power to a 8Ω load with 0.1% (THD+N) from a 5V power supply, making it an ideal choice for applications where space and power efficiency are critical.

Key Features

  • Power Output: Delivers 350mW of power into an 8Ω load, offering robust sound quality for its size.
  • Efficiency: Operates on a supply voltage range from 2.7V to 5.5V, allowing for flexible integration into various circuit designs.
  • Low Distortion: Maintains a low total harmonic distortion plus noise (THD+N) of 0.1%, ensuring high-fidelity audio playback.
  • Boomer Audio Power: Part of TI's Boomer series, designed to provide high-quality audio amplification in portable devices.
  • Shutdown Mode: Features a shutdown mode that reduces power consumption when not in use, contributing to the extended battery life of portable applications.
  • Surface-Mount Package: Comes in a space-saving surface-mount package, ideal for compact electronic assemblies.

Applications

The LM4819LD is versatile and can be used in a wide range of audio applications. Its primary uses include portable electronic devices where power efficiency and space are at a premium. Examples include:

  • Mobile Phones
  • PDAs
  • Laptop Computers
  • Portable Media Players
  • Handheld Gaming Devices

Technical Specifications

Parameter Value
Output Power 350mW (8Ω load)
Supply Voltage Range 2.7V to 5.5V
THD+N 0.1%
Package Surface-Mount
Shutdown Current 0.7µA (typical)

With its combination of power, efficiency, and audio fidelity, the LM4819LD from Texas Instruments stands out as a premier choice for designers looking to enhance the audio experience in their portable electronic products.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9611 $52.8605
130+ $0.7886 $102.5180
200+ $0.7640 $152.8000
275+ $0.7394 $203.3350
350+ $0.7147 $250.1450
470+ $0.6408 $301.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,589 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess