EN
  • EN
  • DE

LM4880M

Part No LM4880M
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Dual 250 mW Audio Power Amplifier with Shutdown Mode | IC AMP AUDIO PWR .325W AB 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 325mW x 2 at 8Ohm
Supply Voltage (V) 2.7V ~ 5.5V
Features Shutdown, Thermal Protection
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 8-SOIC
Manufacturer Package 8-SOIC
Family Part Number LM4880
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1200066-LM4880M
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4880M CAD Model

Description

Product Overview: LM4880M Audio Amplifier by Texas Instruments

The LM4880M is a versatile audio amplifier integrated circuit brought to you by the renowned semiconductor manufacturer, Texas Instruments. Designed to deliver high-quality audio amplification, this device is an ideal solution for portable and space-constrained applications where excellent audio performance is desired.

Key Features

  • Output Power: The LM4880M is capable of delivering 250mW of continuous average power to an 8 Ohm load with 0.1% (THD+N) from a 5V power supply, making it suitable for a variety of audio applications.
  • Boomer Audio Power: As part of Texas Instruments' Boomer® audio power amplifiers, it is designed specifically to provide high-quality output power with a minimal amount of external components.
  • Dual Amplifiers: It includes two operational amplifiers, allowing for easy implementation in stereo applications or bridge-tied load configurations.
  • Low Voltage Operation: The LM4880M operates efficiently at low voltages, which makes it perfect for battery-powered devices.
  • Shutdown Mode: It features a shutdown mode that significantly reduces power consumption when the amplifier is not in use, thus preserving battery life.

Applications

The LM4880M is designed for a range of audio applications, including but not limited to:

  • Portable audio devices
  • Desktop and laptop computers
  • Miniature audio systems
  • Personal multimedia devices

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM4880M is no exception, with its robust design ensuring reliable operation under varying conditions. It is available in an 8-pin SOP package, which is both compact and easy to integrate into your designs.

With the LM4880M, Texas Instruments continues its tradition of providing innovative, high-performance integrated circuits that meet the demands of modern electronics. Whether you're designing a new audio system or upgrading an existing one, the LM4880M offers the performance, efficiency, and quality that you can rely on.

You May Also Be Interested in

Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6648 $58.2680
75+ $1.3660 $102.4500
115+ $1.3233 $152.1795
160+ $1.2806 $204.8960
205+ $1.2380 $253.7900
275+ $1.1099 $305.2225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess