EN
  • EN
  • DE

TMDSRESDCKIT

Part No TMDSRESDCKIT
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description KIT RESONANT DC/DC DEV C2000 / TMDSCNCD2808, TMDSCNCD28335, TMDXCNCD28027 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Package Box
Product Status Obsolete
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Power - Output 15 W
Voltage - Output 12V
Voltage - Input 16V ~ 22V
Regulator Topology Resonant
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TMDSCNCD2808, TMDSCNCD28335, TMDXCNCD28027
Base Product Number TMDS
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8504.40.9580
Win Source Part Number 1341930-TMDSRESDCKIT
Ultra Librarian 3D Model Ultra Librarian TMDSRESDCKIT CAD Model

Description

TMDSRESDCKIT - Texas Instruments Evaluation Kit

The TMDSRESDCKIT from Texas Instruments is a comprehensive evaluation kit designed for developers and engineers who are looking to explore the capabilities of TI's advanced digital control applications. This kit serves as an essential tool for those working on projects that require precise digital control systems, such as power supplies, lighting, motor control, and other embedded control applications.

The kit is centered around Texas Instruments' high-performance microcontrollers, which are known for their efficiency and reliability in digital control systems. With the TMDSRESDCKIT, users can delve into the microcontroller's features, including its processing power, integrated peripherals, and flexible input/output options. The evaluation kit comes with a user-friendly development board that simplifies the process of prototyping and testing, allowing for a smooth transition from concept to production.

Included in the TMDSRESDCKIT is a range of software tools that enhance the development experience. These tools help in coding, debugging, and optimizing the performance of the digital control system. Developers can make use of the graphical user interface (GUI) provided to monitor system parameters in real-time, adjust configurations, and simulate various operating conditions without the need for additional hardware.

The evaluation kit also features comprehensive documentation and example codes, which are invaluable resources for both novice and experienced developers. These materials provide insights into the capabilities of the kit and guide users through the development process, from initial setup to advanced system design.

With its robust hardware platform and extensive software support, the TMDSRESDCKIT from Texas Instruments is an ideal choice for those looking to push the boundaries of digital control technology. Whether it's for research, development, or educational purposes, this evaluation kit is a versatile and powerful asset for any project.

Overall, the TMDSRESDCKIT is not just a piece of hardware; it's a gateway to innovation in digital control systems, offering the tools and support necessary to bring sophisticated projects to life.

You May Also Be Interested in

Linear Technology
LTM4607EV DC to DC Converter and Switching Regulator Chip 11.76VDC to 12.24VDC Output Demonstration Circuit / BOARD DEMO LTM4607EV
Need more? Email Us
Linear Technology
LTC3851EGN Demonstration Circuit / BOARD EVAL FOR LTC3851EGN
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3416EFE / Evaluation Kit For Ltc3416Efe
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1771EMS8 / LTC1771 Demo Board
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3424EMS / LTC3424 DC to DC Converter and Switching Regulator Chip Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3523EUD / DC1213A DEMONSTRATION CIRCUIT
Need more? Email Us
Analog Devices Inc.
5-Channel Integrated Power Solution with Quad Buck Regulators and 200 mA LDO Regulator | EVAL BOARD BUCK REG/LDO ADP5050
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess