EN
  • EN
  • DE

LM4890IBL

Part No LM4890IBL
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 1 Watt Audio Power Amplifier | IC AMP AUDIO PWR 1W MONO 9USMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 1W x 1 at 8Ohm
Supply Voltage (V) 2.2V ~ 5.5V
Features Depop, Shutdown, Thermal Protection
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 9-uSMD
Manufacturer Package 9-VFBGA
Family Part Number LM4890
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200084-LM4890IBL
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4890IBL CAD Model

Description

Introducing the LM4890IBL Audio Amplifier by Texas Instruments

The LM4890IBL is a top-tier audio power amplifier integrated circuit brought to you by the renowned semiconductor company, Texas Instruments. This advanced piece of technology is designed to provide high-quality audio amplification with minimal power consumption, making it an ideal choice for portable applications.

At the heart of the LM4890IBL lies a Boomer® audio power amplifier that utilizes a bridge-connected load (BCL) configuration. This enables the amplifier to deliver a potent 1 Watt of continuous average power to an 8 Ohm load with 0.5% THD+N from a 5V power supply. The BCL configuration not only maximizes power efficiency but also eliminates the need for an external bootstrap capacitor, thus simplifying the overall design and reducing component count.

The LM4890IBL comes packed with features that make it incredibly user-friendly and versatile. It has an inbuilt shutdown function that can be activated via a logic low signal, allowing the device to enter a low-power sleep mode, thereby conserving power when not in use. Additionally, the amplifier boasts an external gain configuration capability, giving designers the flexibility to set the gain as required for different audio applications.

One of the key advantages of the LM4890IBL is its unity-gain stability, which ensures reliable operation even without external compensation. Moreover, it has been engineered to minimize the number of external components, a boon for space-constrained applications. The device also features over-temperature protection, safeguarding it against potential damage due to excessive heat.

The LM4890IBL is available in a compact package, making it an excellent choice for portable electronic devices where space is at a premium. Whether it's for mobile phones, laptops, handheld gaming devices, or personal media players, the LM4890IBL delivers impressive performance without compromising on efficiency or space.

For audio applications demanding high-quality sound reproduction with low voltage and power efficiency, the LM4890IBL by Texas Instruments stands out as a robust, reliable, and versatile solution.

You May Also Be Interested in

UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.7314
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4322 $51.8640
285+ $0.3547 $101.0895
440+ $0.3436 $151.1840
605+ $0.3325 $201.1625
780+ $0.3214 $250.6920
1,045+ $0.2882 $301.1690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,375 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess