EN
  • EN
  • DE

LM4898LD/NOPB

Part No LM4898LD/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 1 Watt Fully Differential Audio Power Amplifier With Shutdown Select
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Boomer
Packaging Reel - TR
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.4W x 1 @ 4 Ohm
Operating Supply Voltage 2.4 V ~ 5.5 V
Features Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 10-WSON (3x4)
Package 10-WFDFN Exposed Pad
Win Source Part Number 1200102-LM4898LD/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name LM4898
Introduction Date July 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM4898LD/NOPB CAD Model

Description

The LM4898LD/NOPB is a high-quality audio amplifier designed and manufactured by Texas Instruments (TI), a leader in semiconductor technology. This product is specifically crafted to deliver exceptional audio performance for a wide range of applications. It is housed in a compact, power-efficient package, making it an ideal choice for portable and space-constrained audio systems.

Key Features

  • Output Power: The LM4898LD/NOPB boasts an impressive output power capability, which ensures loud and clear audio reproduction without compromising on quality.
  • Efficiency: Designed with energy efficiency in mind, this amplifier operates with a minimal power loss, making it suitable for battery-powered devices where power conservation is critical.
  • Boomer Audio Power Amplifier: As part of TI's Boomer product line, this device is optimized for mobile phones, PDAs, laptops, and other portable devices where space and power efficiency are highly valued.
  • Noise Suppression: The amplifier is engineered to maintain a low noise floor, ensuring that audio output is crisp and free from unwanted static or hiss.
  • Thermal Protection: Built-in thermal protection safeguards the LM4898LD/NOPB from overheating, thus extending its operational lifespan and reliability.

Specifications

  • Supply Voltage Range: 2.7V to 5.5V
  • Output Power: 1W into 8Ω Load at 5V
  • THD+N: 0.2% (Typical Total Harmonic Distortion + Noise)
  • Surface-Mount Package: LLP-16 (Leadless Leadframe Package)

Applications

The versatile nature of the LM4898LD/NOPB makes it suitable for a variety of audio applications, including:

  • Portable and Mobile Devices
  • Personal Digital Assistants (PDAs)
  • Laptop and Notebook Computers
  • Portable Media Players
  • Handheld Gaming Consoles

With its combination of power, efficiency, and compactness, the LM4898LD/NOPB from Texas Instruments represents a premier solution for designers seeking to enhance the audio experience in their next-generation electronic products.

You May Also Be Interested in

Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess