EN
  • EN
  • DE

LM4898MMX

Part No LM4898MMX
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package MSOP
Common Mode Rejection Ratio 50 dB
Max Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.4 V
Mount Surface Mount
Number of Channels 1
Number of Pins 10
Operating Supply Voltage 5 V
Output Power 1 W
Packaging Tape and Reel
Power Supply Rejection Ratio (PSRR) 90 dB
Radiation Hardening No
RoHS Non-Compliant
Supply Type Single
Win Source Part Number 1232335-LM4898MMX
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4898MMX CAD Model

Description

The LM4898MMX is a monolithic integrated circuit from Texas Instruments (TI), designed to provide a high-quality audio amplification solution with minimal component count and space requirements. This audio amplifier IC is ideal for portable devices due to its small footprint, low voltage operation, and power efficiency.

Key Features

  • Output Power: The LM4898MMX is capable of delivering 1 Watt of continuous average power to an 8 Ohm BTL load with less than 1% distortion (THD+N) from a 5V power supply, making it suitable for a range of audio applications.
  • Boomer Audio Power Amplifier: As part of TI's Boomer® series, this IC is specifically designed for portable and mobile devices, where power efficiency and size are critical.
  • Low Voltage Operation: It operates on a supply voltage range from 2.2V to 5.5V, which allows for flexible integration into various circuit designs.
  • Micro-Power Shutdown Mode: Features a shutdown mode that significantly reduces power consumption when the amplifier is not in use, extending battery life in portable applications.
  • External Gain Configuration: The gain can be configured externally, providing designers with flexibility in their audio system design.
  • Surface-Mount Package: The LM4898MMX comes in a space-saving MSOP package, ideal for compact electronic assemblies.

Applications

The LM4898MMX is versatile and can be used in a variety of audio applications. These include:

  • Mobile Phones
  • PDAs
  • Laptop and Notebook Computers
  • Portable Media Players
  • Handheld Gaming Devices

Conclusion

The LM4898MMX from Texas Instruments offers a compact, efficient, and high-quality audio amplification solution for a wide range of portable devices. Its low power consumption, adjustable gain settings, and small package size make it an excellent choice for designers looking to enhance the audio experience in their products.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5682 $54.8870
80+ $1.2868 $102.9440
125+ $1.2466 $155.8250
170+ $1.2064 $205.0880
215+ $1.1661 $250.7115
290+ $1.0455 $303.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess