EN
  • EN
  • DE

LM4908MA

Part No LM4908MA
Manufacturer Texas Instruments
Catalog OEM Parts (J - L)
Description AMP, HEADPHONE 85MW, 4908, SOIC8; Channels, No. of: 2; Power, RMS: 120mW; Impedance, Load Min: 16ohm; Case style:...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Load Impedance 16 Ω
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Channels 2
Number of Pins 8
Output Power 120 mW
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1070151-LM4908MA
Categories OEM Parts(J-L)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM4908MA CAD Model

Description

Product Overview: LM4908MA from Texas Instruments

The LM4908MA is an audio amplifier component designed and manufactured by the renowned electronics company, Texas Instruments. This high-quality audio amplifier is part of TI's extensive range of integrated circuits tailored for audio applications. The LM4908MA is specifically engineered to deliver a high-performance audio amplification solution with minimal power consumption, making it an ideal choice for portable electronic devices.

Key Features

  • Output Power: The LM4908MA is capable of delivering 1 watt of continuous average power to an 8-ohm BTL load with less than 1% distortion (THD+N) from a 5V power supply, ensuring clear and powerful sound reproduction.
  • Low Voltage Operation: This audio amplifier is designed to operate at a low voltage, with a minimum of 2.2V, which is perfect for battery-operated devices.
  • Shutdown Mode: It includes a shutdown mode feature that significantly reduces power consumption when the amplifier is not in use, thereby extending battery life in portable applications.
  • Surface-Mount Package: The LM4908MA comes in an MSOP (Micro Small Outline Package), which is ideal for space-constrained applications.

Applications

The LM4908MA is versatile and can be used in a variety of audio applications. It is particularly suited for:

  • Portable electronic devices such as mobile phones, tablets, and MP3 players
  • Notebook and desktop computers
  • Portable speakers
  • Personal digital assistants (PDAs)

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM4908MA is no exception. It is built to meet the stringent requirements of the consumer electronics industry, ensuring long-term reliability and performance in a wide range of environmental conditions.

In summary, the LM4908MA from Texas Instruments is a compact, efficient, and reliable audio amplifier that provides high-quality sound amplification for various electronic devices. With its low power consumption and space-saving design, it represents an excellent choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess