EN
  • EN
  • DE

LM4951TLX/NOPB

Part No LM4951TLX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description AUDIO AMPLIFIER, 1 FUNC, PBGA9  /  Amplifier IC 1-Channel (Mono) Class AB 9-DSBGA (1.6x1.6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Texas Instruments
Series Boomer®
Package Bulk
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.8W x 1 @ 8Ohm
Voltage - Supply 2.7V ~ 9V
Features Depop, Shutdown, Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 9-DSBGA (1.6x1.6)
Package / Case 9-WFBGA, DSBGA
Base Product Number LM4951
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 2156-LM4951TLX/NOPB,TEXTISLM4951TLX/NOPB
Standard Package 3,000
Win Source Part Number 1070143-LM4951TLX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4951TLX/NOPB CAD Model

Description

Product Overview: LM4951TLX/NOPB

The LM4951TLX/NOPB is an audio power amplifier designed by Texas Instruments, renowned for its high-quality semiconductor products. This particular IC is part of the Boomer® series, which is a range of audio amplifiers specifically optimized for portable devices where space and power efficiency are critical considerations.

Key Features

  • Output Power: The LM4951TLX/NOPB is capable of delivering 3.1W of continuous average power to a 3Ω load with less than 10% THD+N from a 5V power supply, making it suitable for a variety of audio applications.
  • Efficiency: With its high efficiency, this audio amplifier ensures minimal heat generation and prolongs battery life in portable applications.
  • Shutdown Mode: It includes a shutdown mode feature that significantly reduces power consumption when not in use, which is ideal for battery-powered devices.
  • Thermal Protection: The LM4951TLX/NOPB is equipped with thermal overload protection that prevents the device from being damaged by excessive temperatures.

Applications

Due to its compact design and efficient power usage, the LM4951TLX/NOPB is perfectly suited for portable electronic devices. This includes:

  • Mobile phones and smartphones
  • Portable media players
  • Tablets
  • Laptop computers

Technical Specifications

  • Part Number: LM4951TLX/NOPB
  • Manufacturer: Texas Instruments
  • Product Category: Audio Amplifiers
  • Series: Boomer®
  • Package / Case: LLP-9
  • RoHS: Compliant

The LM4951TLX/NOPB is a testament to Texas Instruments' commitment to providing high-performance audio solutions that meet the needs of today's portable device market. Its balance of power, efficiency, and size makes it an excellent choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess