EN
  • EN
  • DE

LM4990ITL/NOPB

Part No LM4990ITL/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2W MONO 9USMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2W x 1 @ 4 Ohm
Supply Voltage - Operating 2.2 V to 5.5 V
Features Depop, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 9-DSBGA
Dimension 9-WFBGA, DSBGA
Win Source Part Number 1054715-LM4990ITL/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4990ITL/NOPB CAD Model

Description

Product Overview: LM4990ITL/NOPB

The LM4990ITL/NOPB is an advanced audio power amplifier designed by Texas Instruments, renowned for its high-quality electronic components. This particular model is a part of TI's extensive audio amplifier portfolio, which is tailored to provide efficient solutions for a wide range of audio applications.

Key Features

  • Output Power: The LM4990ITL/NOPB delivers an impressive output power of 2 Watts when connected to a 4 Ohm load with a 5V power supply, making it suitable for a variety of medium-power audio applications.
  • Efficiency: Boasting an advanced circuit design, this amplifier offers high efficiency, which minimizes power loss and heat generation, thereby extending the battery life of portable devices.
  • Signal-to-Noise Ratio (SNR): With a high SNR, the LM4990ITL/NOPB ensures clear audio playback, which is critical for high-fidelity sound systems.
  • Thermal Protection: The device includes built-in thermal shutdown protection, which safeguards it against potential damage from overheating.
  • Surface-Mount Package: The LM4990ITL/NOPB comes in a tiny leadless leadframe package (LLP), which is ideal for space-constrained applications.

Applications

Thanks to its combination of power, efficiency, and compact size, the LM4990ITL/NOPB is an excellent choice for a variety of applications, including:

  • Mobile Phones and PDAs
  • Portable Media Players
  • Notebook and Tablet Computers
  • Portable Gaming Devices

Quality and Reliability

As with all Texas Instruments products, the LM4990ITL/NOPB is manufactured to meet the highest quality and reliability standards. The NOPB designation indicates that this product is lead-free, which complies with international RoHS regulations concerning the reduction of hazardous substances in electronic components.

Conclusion

The LM4990ITL/NOPB from Texas Instruments is a versatile and powerful audio amplifier that is perfectly suited for a wide range of portable audio devices. Its high efficiency, small footprint, and thermal protection make it an ideal solution for designers looking to enhance the audio experience in their next project.

You May Also Be Interested in

Rohm Semiconductor
Lowest to $4.0541
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3086 $51.5430
12+ $8.4584 $101.5008
19+ $8.1941 $155.6879
26+ $7.9297 $206.1722
33+ $7.6654 $252.9582
44+ $6.8724 $302.3856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,750 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess