EN
  • EN
  • DE

LM5000-3MTC/NOPB

Part No LM5000-3MTC/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description High Voltage Switch Mode Regulator | IC REG MULT CONFG ADJ 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Output Type Adjustable
Voltage - Input (Minimum) 3.1V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 3.1V
Maximum Output Voltage 80V (Switch)
Output Current 1.35A (Switch)
Switching Frequency 300kHz, 700kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number LM5000
Manufacturer Pack Quantity 92
MSL Level 1 (Unlimited)
Win Source Part Number 1200172-LM5000-3MTC/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5000-3MTC/NOPB CAD Model

Description

The LM5000-3MTC/NOPB is a highly efficient, versatile power management device from Texas Instruments, designed to cater to a wide range of applications. This integrated circuit is part of the LM5000 series of high voltage switch mode regulators that offer exceptional performance in a compact package.

Key Features

  • Versatile Input Voltage: The device is capable of handling input voltages ranging from 3.1V to 40V, making it suitable for a variety of power supply configurations.
  • Adjustable Output: Users can adjust the output voltage from 1.225V to 40V, providing flexibility for different circuit requirements.
  • High Efficiency: With its advanced design, the LM5000-3MTC/NOPB achieves high efficiency, which is crucial for reducing heat generation and improving system reliability.
  • Integrated Features: The chip includes a boost diode, an oscillator, a soft start, and over-temperature protection, which simplifies design and enhances overall functionality.
  • Thermal Shutdown: An embedded thermal shutdown feature ensures the device operates within safe temperature limits, protecting the system from overheating.
  • Surface-Mount Package: The LM5000-3MTC/NOPB comes in a surface-mount package, which is ideal for space-constrained applications.

Applications

The LM5000-3MTC/NOPB is suitable for a broad range of applications, including but not limited to:

  • Telecommunications Equipment
  • Automotive Systems
  • Industrial Controls
  • Power Supplies
  • Networking Hardware

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LM5000-3MTC/NOPB is no exception. The device is designed to meet the rigorous standards of the industry, ensuring a reliable performance in even the most demanding environments. Additionally, the NOPB designation indicates that this product is lead-free, making it compliant with RoHS regulations and environmentally friendly.

Whether you're developing power solutions for consumer electronics or industrial systems, the LM5000-3MTC/NOPB offers a powerful combination of efficiency, flexibility, and reliability, making it an excellent choice for your power management needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5188 $52.7820
35+ $2.8873 $101.0555
54+ $2.7970 $151.0380
74+ $2.7068 $200.3032
96+ $2.6166 $251.1936
128+ $2.3459 $300.2752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,670 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess