EN
  • EN
  • DE

LM5001SDE/NOPB

Part No LM5001SDE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG ISO ADJ 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.1V
Maximum Input Voltage 75V
Nominal Output Voltage (Min/Fixed) 3.1V
Maximum Output Voltage 76V (Switch)
Output Current 800mA (Switch)
Frequency - Switching 50kHz to 1.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-WSON (4x4)
Win Source Part Number 1054723-LM5001SDE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5001SDE/NOPB CAD Model

Description

Introduction to Texas Instruments LM5001SDE/NOPB

The LM5001SDE/NOPB is a high-voltage switch mode regulator from Texas Instruments, designed to offer a compact and efficient solution for power supply applications. This versatile component integrates a range of features to support a wide array of industries, including telecommunications, consumer electronics, and industrial systems. The LM5001SDE/NOPB is capable of handling input voltages from 3.1V to 75V, making it an ideal choice for managing power in systems with varying input conditions.

Key Features

  • Adjustable Output Voltage: The output voltage of the LM5001SDE/NOPB can be adjusted to meet the specific needs of the application, offering great flexibility in design.
  • High Efficiency: With its advanced design, the LM5001SDE/NOPB achieves high efficiency, which is crucial for reducing thermal stress and improving system reliability.
  • Integrated MOSFET: The device includes a 75V N-Channel MOSFET, which reduces external component count and simplifies the overall design process.
  • Frequency Synchronization: It supports frequency synchronization to an external clock, which is beneficial in reducing electromagnetic interference (EMI) in sensitive applications.
  • Thermal Shutdown: Enhanced safety features such as thermal shutdown protect the device and the system from damage due to overheating.
  • Package: The LM5001SDE/NOPB is offered in a compact LLP-10 package, which is suitable for space-constrained applications.

Applications

The LM5001SDE/NOPB is engineered for a variety of applications where a high-voltage power supply is required. It is commonly used in:

  • Telecommunication equipment
  • Industrial control systems
  • Power conditioning for renewable energy systems
  • Automotive electronics
  • Portable and battery-powered equipment

Conclusion

The LM5001SDE/NOPB from Texas Instruments stands out as a robust and adaptable switch mode regulator that caters to the needs of a broad spectrum of high-voltage power supply applications. Its integration of key features such as an adjustable output voltage, high efficiency, and integrated MOSFET, along with safety measures like thermal shutdown, make it a reliable and valuable component for any power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0459 $50.4590
25+ $4.1402 $103.5050
38+ $4.0108 $152.4104
52+ $3.8814 $201.8328
67+ $3.7521 $251.3907
90+ $3.3639 $302.7510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,250 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess