EN
  • EN
  • DE

LM5009AMM/NOPB

Part No LM5009AMM/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 9.5V to 95V Step Down Single-Out 2.5V to 85V 0.15A 8-Pin VSSOP T/R / IC REG BUCK ADJ 0.15A 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 6V
Maximum Input Voltage 95V
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 85V
Output Current 150mA
Frequency - Switching 50kHz to 1.1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1054729-LM5009AMM/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Communications & Networking, Power Management, Automotive
Family Name LM5009
Introduction Date June 26, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM5009AMM/NOPB CAD Model

Description

Product Overview: LM5009AMM/NOPB

The LM5009AMM/NOPB is a high-performance step-down switching voltage regulator designed by Texas Instruments. This efficient power management integrated circuit (IC) is capable of driving a 150 mA load with excellent line and load regulation. The device is housed in a compact 8-pin VSSOP package, making it suitable for space-constrained applications.

Key Features

  • Input Voltage Range: The LM5009AMM/NOPB operates from an input voltage range of 9.7V to 95V, making it ideal for use in a wide variety of industrial and automotive applications where input voltages can vary significantly.
  • Output Voltage: The adjustable output voltage can be set from 2.5V to 85V with the use of external resistors, providing flexibility for different design requirements.
  • High Efficiency: The device features a 150 mA integrated switch and utilizes a constant on-time control scheme with an ultra-fast transient response and excellent loop stability.
  • Thermal Protection: The LM5009AMM/NOPB includes thermal shutdown and current limit protection to safeguard the device and the load under extreme operating conditions.
  • Frequency: The switching frequency is programmable up to 750 kHz, allowing for optimization between efficiency and external component size.

Applications

The LM5009AMM/NOPB is versatile enough to be used in an array of applications, particularly where high input voltages are common. It is well-suited for:

  • Industrial power systems
  • Automotive electronics
  • Telecommunications equipment
  • Power modules
  • DC-DC converters

Quality and Reliability

Texas Instruments is known for its commitment to quality and the LM5009AMM/NOPB is no exception. It is designed to meet the rigorous standards of the automotive industry and is qualified for operation from -40°C to 125°C. The device's NOPB designation indicates it is lead-free and RoHS compliant, ensuring it meets current environmental standards for electronic components.

Overall, the LM5009AMM/NOPB from Texas Instruments is a reliable and efficient solution for a wide range of power conversion needs, combining high voltage capability with a compact form factor and versatile features.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG
Lowest to $17.9533

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8205 $54.6150
70+ $1.4937 $104.5590
105+ $1.4471 $151.9455
145+ $1.4004 $203.0580
185+ $1.3537 $250.4345
250+ $1.2137 $303.4250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,987 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess