EN
  • EN
  • DE

LM5010SDX/NOPB

Part No LM5010SDX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description High-Voltage 1-A Step-Down Switching Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 8V
Voltage Input MAX 75V
Output Voltage 2.5V
Output Voltage MAX 70V
Output Current 1A
Frequency - Switching 100kHz ~ 1MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-WDFN Exposed Pad
Manufacturer Package 10-WSON (4x4)
Win Source Part Number 1200203-LM5010SDX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name LM5010
Introduction Date October 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM5010SDX/NOPB CAD Model

Description

Product Overview: LM5010SDX/NOPB

The LM5010SDX/NOPB is a high-performance step-down switching regulator designed and manufactured by Texas Instruments. This advanced power management integrated circuit (IC) is capable of driving a 1A load with excellent line and load regulation. The LM5010SDX/NOPB is a versatile solution for a wide range of applications, including industrial, automotive, and telecommunications systems.

Key Features

  • High-Efficiency Operation: The LM5010SDX/NOPB features a switching frequency of up to 1 MHz, which allows for a smaller size of external components and a compact overall design, resulting in high efficiency and reduced system cost.
  • Wide Input Voltage Range: This regulator supports an input voltage range from 6V to 75V, making it suitable for various applications that require operation from standard 12V, 24V, or 48V rails.
  • Adjustable Output Voltage: The output voltage can be adjusted from 1.225V to 65V, providing flexibility to power a broad spectrum of devices and systems.
  • Integrated MOSFET: The inclusion of an N-Channel MOSFET simplifies the design and reduces external component count, which is beneficial for space-constrained applications.
  • Thermal Shutdown: Built-in thermal shutdown and current limit features ensure reliable operation and protection for the IC and the system under extreme conditions.
  • Stability: The device is stable with ceramic and tantalum capacitors, offering design flexibility and reliability.

Applications

The LM5010SDX/NOPB is an excellent choice for various applications, including:

  • Telecommunications infrastructure
  • Automotive systems
  • Industrial controls and automation
  • Power supplies for FPGAs, DSPs, and microcontrollers
  • Energy-harvesting systems

Quality and Reliability

As with all Texas Instruments products, the LM5010SDX/NOPB is designed to meet high standards of quality and reliability. It is available in a compact, surface-mount package and is RoHS compliant. With Texas Instruments' commitment to continuous innovation and improvement, the LM5010SDX/NOPB is a reliable and efficient solution for your power management needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4256 $57.0240
75+ $1.3354 $100.1550
120+ $1.2903 $154.8360
170+ $1.2000 $204.0000
220+ $1.1549 $254.0780
275+ $1.1098 $305.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,520 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess