EN
  • EN
  • DE

LM5017SDX/NOPB

Part No LM5017SDX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 600MA 8LLP / Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 600mA 8-WDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 7.5V
Voltage - Input (Max) 100V
Voltage - Output (Min/Fixed) 1.225V
Voltage - Output (Max) 90V
Current - Output 600mA
Frequency - Switching Adj to 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (4x4)
Base Product Number LM5017
Other Names 296-LM5017SDX/NOPBTR,296-LM5017SDX/NOPBCT,LM5017SDX/NOPB,296-LM5017SDX/NOPBDKR
Standard Package 4,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249760-LM5017SDX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM5017SDX/NOPB CAD Model

Description

Product Overview: LM5017SDX/NOPB

The LM5017SDX/NOPB is a high-performance step-down switching voltage regulator from Texas Instruments, designed to meet the needs of a wide range of applications requiring efficient power management. This regulator features a compact and robust design, making it an ideal choice for space-constrained environments.

Key Features

  • Wide Input Voltage Range: The LM5017SDX/NOPB operates over an input voltage range of 7.5V to 100V, which allows it to support a broad array of power sources, including high voltage rails commonly found in industrial settings.
  • High-Efficiency Operation: With an integrated 600 mA, 100 V N-Channel MOSFET, the regulator ensures efficient power conversion, which is critical for minimizing heat generation and power loss in electronic systems.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.225V to 90V, providing the versatility needed to power a variety of devices and systems.
  • Frequency Synchronization: The device offers frequency synchronization to an external clock, which is essential for reducing electromagnetic interference (EMI) and optimizing performance in noise-sensitive applications.
  • Thermal Shutdown: Enhanced safety features include thermal shutdown, which protects the device from damage due to excessive heat.
  • Current Limit Protection: The LM5017SDX/NOPB also incorporates cycle-by-cycle current limit protection, ensuring reliable operation under abnormal load conditions.

Applications

The versatile nature of the LM5017SDX/NOPB makes it suitable for a diverse range of applications, including:

  • Telecommunications infrastructure
  • Industrial power systems
  • Automotive electronics
  • Power modules and battery-powered devices

Package and Quality

The LM5017SDX/NOPB is offered in a highly compact WSON-8 package, which is ideal for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and this regulator is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance.

With its robust feature set and flexible capabilities, the LM5017SDX/NOPB from Texas Instruments stands out as a powerful solution for efficient power management in a wide array of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4850 $52.2750
35+ $2.8595 $100.0825
55+ $2.7701 $152.3555
75+ $2.6808 $201.0600
97+ $2.5914 $251.3658
130+ $2.3233 $302.0290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,950 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess