EN
  • EN
  • DE

SN75DP119RGYT

Part No SN75DP119RGYT
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER DISPLAYPORT 14VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications DisplayPort
Input DisplayPort
Output DisplayPort
Data Rate (Max) 2.7Gbps
Number of Channels 2
Delay Time 325ps
Signal Conditioning Input Equalization, Output Pre-Emphasis
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 24.9mA
Temperature Range - Operating 0°C to 85°C
Case / Package 14-VQFN (3.5x3.5)
Win Source Part Number 1101027-SN75DP119RGYT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN75DP119RGYT CAD Model

Description

Product Overview: SN75DP119RGYT

The SN75DP119RGYT is a sophisticated display interface IC developed by Texas Instruments, designed to cater to the high-definition multimedia needs of modern electronics. This high-performance device is primarily used for managing video signals, making it a critical component for applications requiring the transmission of digital video data with high fidelity.

Key Features

  • High-Resolution Support: The SN75DP119RGYT is capable of supporting a wide range of video resolutions, including Full HD and higher, ensuring compatibility with the latest display technologies.
  • DisplayPort to LVDS Conversion: This IC is an excellent solution for converting DisplayPort signals to Low Voltage Differential Signaling (LVDS), which is widely used in LCD displays.
  • Low Electromagnetic Interference (EMI): Designed with low EMI emission in mind, the device minimizes potential interference with other electronic components, thereby ensuring a clearer signal transmission.
  • Reduced Power Consumption: The SN75DP119RGYT is engineered for efficiency, consuming minimal power which makes it ideal for portable and battery-powered devices.

Applications

The SN75DP119RGYT is versatile and can be utilized in a variety of applications, including:

  • Notebooks and Personal Computers
  • Monitors and High-Definition Televisions
  • Digital Signage Systems
  • Home Theater Systems
  • Professional Video Equipment

Package and Quality

The device is offered in a compact VQFN (RGY) package, which is designed to occupy minimal space on a PCB, making it suitable for sleek and compact electronic designs. Moreover, it adheres to Texas Instruments' commitment to quality and reliability, ensuring that each unit meets stringent industry standards for performance and longevity.

Conclusion

The SN75DP119RGYT from Texas Instruments is an essential component for modern video display applications, offering high resolution, low power consumption, and reliable performance. Its ability to convert DisplayPort signals to LVDS and its low EMI design make it a go-to choice for manufacturers looking to deliver high-quality video experiences to their customers.

You May Also Be Interested in

Texas Instruments
Two Channel SATA 3-Gbps Redriver
Lowest to $4.3170
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Diodes Incorporated
IC REDRIVER 2CH 3.2GBPS 84LFBGA
Lowest to $6.2682
Linear Technology
I2C Logic Buffer 2.5V/3.3V/5V Automotive 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $3.1473
Texas Instruments
Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis
Lowest to $11.3658
Texas Instruments
Low-Power 8 Gbps 8-Channel Linear Repeater
Lowest to $20.3594
Maxim Integrated
Repeater 3.3V 42-Pin TQFN EP / IC REDRIVER PCIE 4CH 42TQFN
Need more? Email Us
Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $2.1533
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Lowest to $3.7536

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4704 $51.4640
85+ $1.2065 $102.5525
130+ $1.1688 $151.9440
180+ $1.1311 $203.5980
230+ $1.0934 $251.4820
310+ $0.9803 $303.8930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess