EN
  • EN
  • DE
  • IT

LM5018MR/NOPB

Part No LM5018MR/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ISO ADJ 0.3A 8SOPWR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 7.5V
Maximum Input Voltage 100V
Nominal Output Voltage (Min/Fixed) 1.225V
Maximum Output Voltage 90V
Output Current 300mA
Frequency - Switching Adj to 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO PowerPad
Win Source Part Number 1054740-LM5018MR/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5018MR/NOPB CAD Model

Description

Product Overview: LM5018MR/NOPB

The LM5018MR/NOPB is a highly efficient, feature-rich voltage regulator designed and manufactured by Texas Instruments. This component is part of TI's LM5018 series, which are known for their high-performance capabilities in a wide range of power supply applications.

Key Features

  • Voltage Range: The LM5018MR/NOPB operates over an input voltage range from 7.5 V to 100 V, making it suitable for various applications that require a wide input voltage capability.
  • Output Voltage: This regulator can provide a regulated output voltage that is adjustable from 1.225 V to 80 V, ensuring flexibility for different voltage requirements.
  • Current Rating: It is capable of delivering up to 600 mA of continuous output current, catering to moderate power needs.
  • Efficiency: The device features a high-efficiency design, which minimizes power loss and heat generation, contributing to the overall system reliability.
  • Switching Frequency: The LM5018MR/NOPB integrates a 100 kHz to 1 MHz adjustable frequency oscillator, which allows optimization of inductor size and efficiency.
  • Thermal Performance: Enclosed in a thermally enhanced MSOP-10 PowerPAD™ package, it provides excellent thermal performance, ensuring stability even under high power operation.

Protection Features

  • Thermal Shutdown: The device includes a thermal shutdown feature that protects the circuit from overheating.
  • Under-Voltage Lockout (UVLO): It is equipped with UVLO, which ensures that the device operates only when the input voltage is within the specified range.
  • Overcurrent Protection: The current limit protection helps prevent damage from excessive load conditions.

Applications

The LM5018MR/NOPB is ideal for a variety of applications, including industrial power supplies, automotive systems, telecommunications equipment, and distributed power systems. Its robust design and comprehensive protection features make it a reliable choice for engineers looking to create stable and efficient power solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A QUAD 28TQFN
Lowest to $3.1970
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.5528
Analog Devices Inc.
IC REG BUCK-BST ADJ 700MA 16WLP
Need more? Email Us
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $9.0035
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $13.7813
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $6.5194
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $3.2598
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6601 $58.5222
45+ $2.4918 $112.1310
70+ $2.4077 $168.5390
101+ $2.2392 $226.1592
130+ $2.1551 $280.1630
163+ $2.0709 $337.5567
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,900 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess