EN
  • EN
  • DE

LM5018MRX/NOPB

Part No LM5018MRX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ISO ADJ 0.3A 8SOPWR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 7.5V
Maximum Input Voltage 100V
Nominal Output Voltage (Min/Fixed) 1.225V
Maximum Output Voltage 90V
Output Current 300mA
Frequency - Switching Adj to 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO PowerPad
Win Source Part Number 1054741-LM5018MRX/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5018MRX/NOPB CAD Model

Description

Product Overview: LM5018MRX/NOPB

The LM5018MRX/NOPB is a high-performance, easy-to-use integrated circuit from Texas Instruments, designed for the efficient management of power within electronic systems. This voltage regulator integrates an advanced buck regulator topology that allows it to deliver a stable and reliable power supply. It is a perfect solution for a wide range of applications, including industrial, automotive, telecommunications, and consumer electronics.

Key Features

  • Wide Input Voltage Range: The LM5018MRX/NOPB operates over a broad input voltage range from 7.5 V to 100 V, making it suitable for various applications with different power requirements.
  • High-Efficiency: This device features an innovative switch-mode design, which leads to high efficiency and helps in reducing thermal stress and power losses in the system.
  • Constant On-Time (COT) Control: The regulator employs a constant on-time control method that provides an excellent transient response, simplifies circuit complexity, and allows for the use of ceramic capacitors.
  • Integrated MOSFET: The LM5018MRX/NOPB contains an internal N-Channel MOSFET, which can deliver up to 600 mA of continuous load current, thereby minimizing external component count.
  • Thermal Shutdown: Enhanced safety features include thermal shutdown, which protects the device from damage due to excessive heat.
  • Frequency Synchronization: It supports frequency synchronization to an external clock, which is beneficial in reducing electromagnetic interference (EMI) and optimizing system performance.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility and compatibility with a variety of downstream components.

Applications

The LM5018MRX/NOPB is versatile and can be used in many different types of electronic equipment. Its robust design and wide input voltage range make it particularly well-suited for harsh environments such as industrial and automotive applications. Additionally, its high efficiency and compact size are advantageous for space-constrained applications like telecommunications infrastructure and portable consumer devices.

Package and Reliability

This device is offered in a space-saving MSOP-8 (PowerPAD) package, which is designed for enhanced thermal performance. Texas Instruments also ensures that the LM5018MRX/NOPB meets rigorous reliability standards, providing a dependable solution for your power management needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7170 $51.5100
75+ $1.4088 $105.6600
110+ $1.3648 $150.1280
155+ $1.3208 $204.7240
200+ $1.2767 $255.3400
265+ $1.1447 $303.3455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,250 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess