EN
  • EN
  • DE

LM5018SD

Part No LM5018SD
Manufacturer Texas Instruments
Description 100V, 300mA Constant On-Time Synchronous Buck Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1200209-LM5018SD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5018SD CAD Model

Description

The LM5018SD is a high-performance voltage regulator from Texas Instruments, designed to offer efficient power management for a wide range of applications. This regulator is part of the LM5018 series, which is well-regarded for its reliability and versatility. With an integrated MOSFET, the LM5018SD provides a complete switch mode power supply solution with minimal external components.

Key Features

  • Wide Input Voltage Range: The device operates over an input range from 7.5V to 100V, making it suitable for various applications, including industrial, automotive, and telecommunications.
  • High Efficiency: The LM5018SD employs a constant on-time (COT) control scheme, which ensures high efficiency over a wide range of load currents.
  • Adjustable Output Voltage: Users can set the output voltage from 1.225V to 90V, providing flexibility for different circuit requirements.
  • Integrated N-Channel MOSFET: The inclusion of a 100V N-Channel MOSFET simplifies the design and reduces the bill of materials.
  • Frequency Synchronization: The regulator supports synchronization to an external clock, which helps to minimize electromagnetic interference (EMI) in noise-sensitive applications.
  • Thermal Protection: Built-in thermal shutdown and overcurrent protection features safeguard the device against excessive temperature and load conditions.

Applications

  • Industrial power systems
  • Automotive electronics
  • Telecommunication equipment
  • Power conditioning
  • Energy harvesting
  • Distributed power systems

The LM5018SD is available in a compact, surface-mount package, which is ideal for space-constrained applications. Its robust design ensures stable performance in challenging environments, making it a reliable choice for designers looking to implement a high-voltage power solution. With Texas Instruments' commitment to quality, the LM5018SD stands out as a versatile and durable component for modern electronic systems.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0446 $51.7582
41+ $2.4982 $102.4262
62+ $2.4201 $150.0462
86+ $2.3420 $201.4120
111+ $2.2640 $251.3040
148+ $2.0298 $300.4104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess