EN
  • EN
  • DE

LM5020MMX-1

Part No LM5020MMX-1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 100V Current Mode PWM Controller | IC REG CTRLR FLYBACK 10MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Transistor Driver
Function Step-Up/Step-Down
Topology Flyback
Output Phases 1
Supply Voltage 8V ~ 15V
Switching Frequency 200kHz ~ 630kHz
Duty Cycle (Maximum) 80%
Clock Sync Yes
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Family Part Number LM5020
Manufacturer Pack Quantity 3,500
MSL Level 1 (Unlimited)
Win Source Part Number 1200214-LM5020MMX-1
Manufacturer Homepage www.national.com
Family Name LM5020
Introduction Date February 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5020MMX-1 CAD Model

Description

The LM5020MMX-1 is a high-performance Pulse Width Modulation (PWM) controller from Texas Instruments, designed for use in a wide range of power supply applications. This versatile controller operates at a fixed frequency and incorporates all the necessary features to implement off-line or DC-to-DC fixed-frequency current-mode control schemes with minimal external parts.

Key Features

  • High-Voltage Startup Regulator: The LM5020MMX-1 includes an integrated high-voltage startup regulator that allows for quick and efficient startup, operating up to 100V.
  • Current-Mode Control: This device utilizes current-mode control to provide superior transient response and simplified loop compensation.
  • Adjustable Operating Frequency: With an oscillator frequency range that can be programmed from 100 kHz to 1 MHz, the LM5020MMX-1 offers design flexibility to optimize performance.
  • Integrated Error Amplifier: An on-chip error amplifier with a 3 MHz gain-bandwidth product ensures fast and accurate feedback loop response.
  • Thermal Shutdown: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, enhancing system reliability.
  • Gate Drive Output: The LM5020MMX-1 features a robust gate drive output capable of driving a wide range of MOSFETs, which is essential for efficient power conversion.

Applications

The LM5020MMX-1 is designed for versatility and can be used in various applications, including isolated and non-isolated power supplies, Forward converters, Flyback converters, and Boost converters. Its high-performance characteristics make it suitable for industrial power supplies, telecom infrastructure, and automotive systems, where reliability and efficiency are critical.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM5020MMX-1 is no exception. This product is available in a small outline, 10-pin MSOP package, making it ideal for compact and space-constrained applications. With its robust feature set and Texas Instruments' reputation for excellence, the LM5020MMX-1 is an excellent choice for designers looking to create high-performance power supply systems.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0968 $52.6456
40+ $2.5409 $101.6360
61+ $2.4615 $150.1515
84+ $2.3821 $200.0964
109+ $2.3027 $250.9943
146+ $2.0645 $301.4170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess