EN
  • EN
  • DE

LM5020MMX-2/NOPB

Part No LM5020MMX-2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 8 V to 15 V
Frequency - Switching 200kHz to 630kHz
Duty Cycle (Max) 50%
Synchronous Rectifier No
Clock Sync Yes
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-VSSOP
Win Source Part Number 1054742-LM5020MMX-2/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5020MMX-2/NOPB CAD Model

Description

Product Overview: LM5020MMX-2/NOPB

The LM5020MMX-2/NOPB is a high-performance Pulse Width Modulation (PWM) controller from Texas Instruments designed for use in switch-mode power supplies. This advanced integrated circuit (IC) is part of the LM5020 series and is well-suited for a variety of applications including isolated and non-isolated power supply systems.

Key Features

  • Voltage Range: The LM5020MMX-2/NOPB operates with a start-up voltage of 13 V and can handle a wide input voltage range, making it versatile for various power conversion applications.
  • Frequency: It supports a fixed frequency peak current mode control with programmable switching frequencies up to 1 MHz, allowing for flexibility in the design of the power supply.
  • Integrated Functions: The device includes an error amplifier, a precision reference, an oscillator, a PWM controller with linearity correction, a soft-start controller, and a gate driver, all of which contribute to reducing external component count and simplifying design.
  • Protection Features: It offers comprehensive protection features such as cycle-by-cycle current limit, thermal shutdown, and under-voltage lockout, ensuring safe and reliable operation under various conditions.

Applications

The LM5020MMX-2/NOPB is ideal for a range of applications such as:

  • Telecommunications
  • Industrial power systems
  • Networking equipment
  • Server power supplies
  • Automotive systems

Package and Quality

Encased in a compact 10-pin MSOP PowerPAD™ package, the LM5020MMX-2/NOPB is designed to optimize thermal performance while minimizing the footprint on the PCB. The "NOPB" suffix indicates that the product is lead-free and RoHS compliant, meeting environmental standards and allowing for use in a wide range of markets and geographies.

As with all Texas Instruments products, the LM5020MMX-2/NOPB is manufactured to the highest quality standards, ensuring high reliability and performance for critical power management applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4916 $52.2060
85+ $1.2239 $104.0315
130+ $1.1857 $154.1410
175+ $1.1474 $200.7950
230+ $1.1092 $255.1160
305+ $0.9944 $303.2920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess