EN
  • EN
  • DE

LM5020MMX-2

Part No LM5020MMX-2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 100V Current Mode PWM Controller | IC REG CTRLR FLYBACK 10MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Transistor Driver
Function Step-Up/Step-Down
Topology Flyback
Output Phases 1
Supply Voltage 8V ~ 15V
Switching Frequency 200kHz ~ 630kHz
Duty Cycle (Maximum) 50%
Clock Sync Yes
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Family Part Number LM5020
Manufacturer Pack Quantity 3,500
MSL Level 1 (Unlimited)
Win Source Part Number 1200215-LM5020MMX-2
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5020MMX-2 CAD Model

Description

The LM5020MMX-2 is a high-performance Pulse Width Modulation (PWM) controller from Texas Instruments, designed to cater to a wide range of power supply applications. This advanced controller is part of TI's PowerWise® energy-efficient product line, which emphasizes both high power conversion efficiency and reduced system power consumption, making it an ideal choice for green energy solutions.

Key Features

  • Wide Input Voltage Range: The LM5020MMX-2 operates over a broad input voltage range, accommodating various power sources and ensuring versatility in application across different voltage requirements.
  • Advanced PWM Control: It utilizes a current-mode control scheme providing fast transient response and excellent loop stability.
  • Adjustable Switching Frequency: The switching frequency is adjustable up to 1 MHz, allowing flexibility in the design of the power supply, including the choice of smaller, more efficient components.
  • Integrated MOSFET Drivers: The device includes high-current drivers for both the main and the synchronous rectifier MOSFETs, streamlining the design and reducing external component count.
  • Protection Features: The LM5020MMX-2 is equipped with a comprehensive set of protection features, including under-voltage lockout, thermal shutdown, and over-current protection, enhancing the reliability and safety of the end application.

Applications

The LM5020MMX-2 is suitable for a diverse array of applications, particularly where efficient power management is crucial. These applications include:

  • Telecommunications Equipment
  • Industrial Power Systems
  • Networking Equipment
  • Automotive Systems
  • DC-DC Converters

Package and Quality

The device is offered in a compact MSOP-10 (Micro Small Outline Package) that is suitable for space-constrained applications. Additionally, the LM5020MMX-2 meets Texas Instruments' rigorous quality standards, ensuring high reliability and performance consistency across different environmental conditions.

For detailed technical specifications, application notes, and support documentation, engineers and product designers are encouraged to visit the Texas Instruments official website or contact their local TI representative.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7718 $53.1540
70+ $1.4538 $101.7660
110+ $1.4084 $154.9240
150+ $1.3630 $204.4500
190+ $1.3175 $250.3250
255+ $1.1812 $301.2060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,950 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess