EN
  • EN
  • DE

LM5020SDX-1/NOPB

Part No LM5020SDX-1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 10WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000360-LM5020SDX-1/NOPB
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) DC DC Switching Controllers
Package Tape & Reel (TR)
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 10-WDFN Exposed Pad
Supplier Device Package 10-WSON (4x4)
Ultra Librarian 3D Model Ultra Librarian LM5020SDX-1/NOPB CAD Model

Description

Product Overview: LM5020SDX-1/NOPB

The LM5020SDX-1/NOPB is a high-performance Pulse Width Modulation (PWM) controller from Texas Instruments, designed for use in isolated and non-isolated power supply systems. This advanced controller is part of the LM5020 series, which is well-regarded for its efficiency, reliability, and adaptability in a wide range of power conversion applications.

Key Features

  • Advanced PWM Controller: The LM5020SDX-1/NOPB is equipped with a voltage-mode PWM controller that provides exceptional control over the power conversion process.
  • Wide Input Voltage Range: It operates over a broad input voltage range, making it suitable for various applications, including telecom, industrial, and automotive power systems.
  • Integrated MOSFET Drivers: The device includes high-speed MOSFET drivers that ensure efficient switching performance, contributing to the overall efficiency of the power supply.
  • Programmable Soft Start: A programmable soft-start function is available to manage the inrush current during startup, enhancing the reliability and lifespan of the system.
  • Protection Features: It incorporates several protection features, such as under-voltage lockout, thermal shutdown, and over-current protection, safeguarding the system against potential damage.
  • Adjustable Operating Frequency: The operating frequency is adjustable, allowing designers to optimize the power supply for specific applications and to avoid critical noise-sensitive frequency bands.

Applications

The LM5020SDX-1/NOPB is versatile and can be employed in a variety of applications, including:

  • Isolated Telecom Power Supplies
  • Industrial Power Systems
  • Automotive Power Converters
  • AC-DC Converters
  • DC-DC Converters

Quality and Environmental Compliance

The LM5020SDX-1/NOPB is RoHS compliant and manufactured with a "No Lead" (NOPB) designation, reflecting Texas Instruments' commitment to environmental sustainability. This product is designed to meet the requirements of the most demanding applications, ensuring both high performance and adherence to environmental standards.

In summary, the LM5020SDX-1/NOPB from Texas Instruments is a top-tier PWM controller that offers a combination of advanced features, protection, and flexibility, making it an ideal choice for designers seeking to create efficient and reliable power supply solutions.

You May Also Be Interested in

National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5962 $50.5582
27+ $3.7712 $101.8224
42+ $3.6534 $153.4428
57+ $3.5355 $201.5235
74+ $3.4177 $252.9098
98+ $3.0641 $300.2818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess