EN
  • EN
  • DE

LM5025ASD

Part No LM5025ASD
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Active Clamp Voltage Mode PWM Controller | IC REG CTRLR FWRD CONV 16WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Forward Converter
Number of Outputs 2
Output Phases 1
Supply Voltage 8V ~ 15V
Switching Frequency 200kHz ~ 580kHz
Duty Cycle (Maximum) 80%
Clock Sync Yes
Control Features Dead Time Control, Frequency Control, Ramp, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-WFDFN Exposed Pad
Supplier Device Package 16-WSON (5x5)
Family Part Number LM5025
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200227-LM5025ASD
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5025ASD CAD Model

Description

The LM5025ASD from Texas Instruments is a sophisticated, feature-rich PWM (Pulse Width Modulation) controller designed for use in advanced power supply systems. This controller integrates all the necessary components and functions required for implementing high-performance Active Clamp Reset and Forward Converter topologies.

Key Features

  • Versatile Operating Range: The LM5025ASD operates over a wide input voltage range, making it suitable for a variety of applications, from industrial to telecom power supplies.
  • Integrated Functions: It includes an oscillator, a high-gain error amplifier, a programmable soft-start, and additional functions that simplify the design of power supply systems.
  • Active Clamp Management: The active clamp feature allows for zero voltage switching (ZVS), which reduces switching losses and improves efficiency.
  • Adjustable Dead-Time Control: This feature provides design flexibility, allowing for optimization of converter efficiency and EMI performance.
  • Thermal Shutdown: The built-in thermal shutdown feature enhances the reliability and longevity of the controller by protecting it from overheating.

Applications

The LM5025ASD is ideal for a broad range of applications including:

  • Telecommunications power supplies
  • Industrial power systems
  • Server and networking power supplies
  • DC-DC converters

Technical Specifications

Parameter Value
Topology Active Clamp Forward Converter
Input Voltage 13V to 100V
Switching Frequency Up to 1MHz
Package 16-pin WSON

In conclusion, the LM5025ASD PWM controller is a high-performance solution for modern power supply designs that require efficient power conversion, flexibility, and reliability. With its advanced features and robust design, it stands out as a top choice for engineers and designers in the power electronics field.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9478 $54.4258
25+ $4.0598 $101.4950
39+ $3.9329 $153.3831
53+ $3.8060 $201.7180
68+ $3.6792 $250.1856
91+ $3.2986 $300.1726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,499 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess