EN
  • EN
  • DE

LM5032MTCX

Part No LM5032MTCX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description High Voltage Dual Interleaved Current Mode Controller | IC REG CTRLR FWRD CONV 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Transistor Driver
Function Step-Up/Step-Down
Topology Forward Converter
Number of Outputs 2
Output Phases 2
Supply Voltage 13V ~ 100V
Switching Frequency 200kHz, 600kHz
Duty Cycle (Maximum) 76%
Clock Sync Yes
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number LM5032
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1200248-LM5032MTCX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5032MTCX CAD Model

Description

The LM5032MTCX is a high-performance dual interleaved current mode Pulse Width Modulation (PWM) controller designed by Texas Instruments. It is a part of their extensive range of power management integrated circuits, catering to a variety of applications that require efficient power conversion and regulation.

Key Features

  • Voltage Range: The device operates over a wide input voltage range from 15V to 100V, making it suitable for a range of power supplies and converters.
  • Switching Frequency: It offers a programmable switching frequency up to 1 MHz, allowing for flexibility in designing the power supply topology and optimizing component size.
  • Advanced Control: Utilizing dual interleaved channels reduces ripple current and extends the life of the input and output capacitors.
  • Protection Features: It includes robust protection features such as cycle-by-cycle current limit, thermal shutdown, and an under-voltage lockout (UVLO) to ensure the safety and reliability of the power supply.
  • Package: The LM5032MTCX is available in a compact 16-pin TSSOP package, which is ideal for space-constrained applications.

Applications

The versatility of the LM5032MTCX makes it an excellent choice for a wide array of applications, including:

  • Telecommunications power supplies
  • Industrial power systems
  • Automotive power systems
  • DC-DC converters
  • Isolated and non-isolated power supplies

Design Support

Texas Instruments provides comprehensive design support for the LM5032MTCX, including detailed datasheets, application notes, and design tools. Engineers can take advantage of these resources to accelerate the design process and ensure optimal performance in their power supply applications.

Conclusion

In conclusion, the LM5032MTCX from Texas Instruments is a robust and versatile PWM controller that offers high performance, flexibility, and reliability for a wide range of power management applications. Its advanced features and comprehensive design support make it an ideal choice for engineers looking to create efficient and durable power solutions.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7697 $52.7758
33+ $3.0931 $102.0723
51+ $2.9964 $152.8164
69+ $2.8998 $200.0862
90+ $2.8031 $252.2790
120+ $2.5131 $301.5720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess