EN
  • EN
  • DE

LM5035BMH/NOPB

Part No LM5035BMH/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LM5035B PWM Controller with Integrated Half-Bridge and SyncFET Drivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Half-Bridge
Number of Outputs 1
Output Phases 1
Supply Voltage 13 V ~ 105 V
Frequency - Switching 200kHz, 500kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Frequency Control, Ramp, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-HTSSOP
Win Source Part Number 1200261-LM5035BMH/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM5035B
Introduction Date July 02, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM5035BMH/NOPB CAD Model

Description

Product Overview: LM5035BMH/NOPB

The LM5035BMH/NOPB is a versatile and robust pulse-width modulation (PWM) controller from Texas Instruments, designed for high-performance power supply applications. This controller is part of the LM5035 series and comes in a compact, thermally-enhanced TSSOP-20 package, making it ideal for space-constrained applications that require efficient thermal management.

At the heart of the LM5035BMH/NOPB is its advanced PWM controller, which supports a wide input voltage range, catering to a variety of power conversion tasks such as isolated and non-isolated DC-DC converters. The device integrates both the high-side and low-side gate drivers, providing a streamlined solution for driving MOSFETs in a half-bridge or full-bridge configurations.

Key Features:

  • Voltage Range: The LM5035BMH/NOPB operates over a wide input voltage range, making it suitable for a broad spectrum of power supply designs.
  • Gate Drivers: Integrated high-side and low-side gate drivers reduce external component count and simplify circuit design.
  • Adjustable Frequency: The switching frequency is adjustable, allowing designers to optimize their power supply for efficiency or size.
  • Protection Features: It includes a suite of protection features such as under-voltage lockout, thermal shutdown, and over-current protection, enhancing the reliability and safety of the end application.
  • Soft-Start: The soft-start function minimizes inrush current during startup, contributing to the longevity of the power supply components.

Applications:

The LM5035BMH/NOPB is a highly adaptable controller that can be used in a variety of applications, including:

  • Telecommunications power supplies
  • Industrial power systems
  • Server and networking power supplies
  • Automotive power systems
  • DC-DC converters for distributed power systems

With its robust feature set and Texas Instruments' reputation for quality, the LM5035BMH/NOPB is a reliable choice for engineers and designers looking to create efficient, high-performance power supply solutions. Its advanced integration and protective features ensure that it can meet the demands of the most challenging power management tasks.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
Lowest to $1.7463

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0978 $54.8802
20+ $5.0034 $100.0680
31+ $4.8470 $150.2570
43+ $4.6907 $201.7001
56+ $4.5343 $253.9208
74+ $4.0652 $300.8248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,939 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess