EN
  • EN
  • DE

LM5035BSQ/NOPB

Part No LM5035BSQ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR HALF-BRIDGE 24WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Half-Bridge
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 13 V to 105 V
Frequency - Switching 200kHz, 500kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Frequency Control, Ramp, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 24-WQFN (4x5)
Win Source Part Number 114821-LM5035BSQ/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5035BSQ/NOPB CAD Model

Description

The LM5035BSQ/NOPB is an advanced and high-performance power supply controller from Texas Instruments, a global leader in semiconductor technology.

  • Type: Half-bridge PWM controller
  • Input Voltage Range: 13V to 105V
  • Features: Programmable deadtime lead edge blanking circuit and bi-directional synchronization connector
  • Features: Multi-function timer delay for adjustable soft-start, maximum duty cycle limit, and over-temperature shutdown
  • Switching Frequency: Programmable up to 1 MHz
  • Protection: Cycle-by-cycle current limit, hiccup mode fault operation with adjustable timeout delay, and output over-voltage protection
  • Package: Thermally enhanced 24-pin PowerPAD
  • Compliance: RoHS compliant and free of lead, bromine, and antimony

You May Also Be Interested in

Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Infineon Technologies
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess