EN
  • EN
  • DE

LM5035MH/NOPB

Part No LM5035MH/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR HALF-BRIDGE 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Half-Bridge
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 13 V to 105 V
Frequency - Switching 200kHz, 500kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Frequency Control, Ramp, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 20-HTSSOP
Win Source Part Number 141906-LM5035MH/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5035MH/NOPB CAD Model

Description

The LM5035MH/NOPB is a highly advanced, high-voltage pulse-width modulation (PWM) controller designed and manufactured by Texas Instruments, a global semiconductor design and manufacturing company.

  • Design: Designed to facilitate the implementation of isolated topologies.
  • Input Voltage: Maximum input voltage of 100V.
  • Applications: Telecom, industrial, and automotive power supplies.
  • Controller: Half-bridge PWM controller.
  • Frequency: Operates at a frequency of up to 1MHz.
  • Soft-Start: Includes a programmable soft-start function.
  • Protection Features: Over-voltage protection, under-voltage lockout, thermal shutdown, and current limit protection.
  • Compliance: Green (RoHS compliant) and lead-free (Pb-free) design.
  • Packaging: 20-pin HTSSOP PowerPad package.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8218 $54.7526
16+ $6.4179 $102.6864
25+ $6.2174 $155.4350
34+ $6.0168 $204.5712
43+ $5.8163 $250.1009
58+ $5.2146 $302.4468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess