EN
  • EN
  • DE

LM5035SQ/NOPB

Part No LM5035SQ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR HALF-BRIDGE 24WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Half-Bridge
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 13 V to 105 V
Frequency - Switching 200kHz, 500kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Frequency Control, Ramp, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 24-WQFN (4x5)
Win Source Part Number 019375-LM5035SQ/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5035SQ/NOPB CAD Model

Description

The LM5035SQ/NOPB is a versatile and high-performance product from Texas Instruments, a renowned global semiconductor company.

  • Type: Half-bridge PWM controller with integrated high-voltage half-bridge gate drivers.
  • Voltage Range: Up to 100V.
  • Applications: Isolated telecom and industrial power supplies, and forward converter topologies.
  • Duty Cycle: Provides a maximum duty cycle of 50%.
  • Operating Temperature: Minimum operating temperature of -40°C and a maximum operating temperature of 125°C.
  • Start-up Regulator: Integrated high-voltage start-up regulator.
  • Soft-Start: Programmable soft-start function.
  • Control Method: Current-mode control method.
  • Switching Frequency: Programmable switching frequency up to 1 MHz.
  • Protection Features: Cycle-by-cycle current limit, hiccup mode fault operation with adjustable timeout delay, and thermal shutdown.
  • Packaging: Compact, surface-mount package.
  • Compliance: Lead-free and RoHS-compliant design.

You May Also Be Interested in

Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1445 $53.8785
30+ $3.4006 $102.0180
46+ $3.2944 $151.5424
63+ $3.1881 $200.8503
82+ $3.0818 $252.7076
109+ $2.7630 $301.1670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,898 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess