EN
  • EN
  • DE

LM5037MTX/NOPB

Part No LM5037MTX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16TSSOP / Voltage Mode PWM Controller 60mA 508kHz 16-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage 13 V ~ 100 V
Frequency - Switching 200kHz, 508kHz
Synchronous Rectifier No
Clock Sync Yes
Control Features Frequency Control, Ramp, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 779305-LM5037MTX/NOPB
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2,500
Family Name LM5037
Introduction Date December 12, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM5037MTX/NOPB CAD Model

Description

Overview of Texas Instruments LM5037MTX/NOPB

The LM5037MTX/NOPB from Texas Instruments is a high-performance Half-Bridge PWM Controller designed to meet the demands of complex power supply systems. This advanced controller is part of TI's PowerWise® product line, which emphasizes energy efficiency without compromising on performance. The LM5037MTX/NOPB is well-suited for applications such as isolated telecom power supplies, industrial power systems, and server and telecom power converters.

Key Features

  • Voltage Range: The device operates over a wide input voltage range from 15V to 100V, making it versatile for various applications.
  • Integrated Functions: It features an integrated high-voltage gate drive, which simplifies the design and reduces external component count.
  • Protection Mechanisms: The LM5037MTX/NOPB includes a range of protection features such as thermal shutdown, programmable soft-start, overcurrent protection, and undervoltage lockout, ensuring reliable operation under adverse conditions.
  • Frequency Synchronization: With the ability to synchronize to an external clock, the LM5037MTX/NOPB allows for reduced electromagnetic interference (EMI) and optimized performance across multiple devices.
  • Adjustable Operating Frequency: The operating frequency is adjustable up to 1MHz, which provides flexibility in the design of magnetic components and allows for optimization of size and efficiency.

Package and Availability

The LM5037MTX/NOPB comes in a thermally enhanced TSSOP-20 PowerPAD™ package, which offers improved thermal performance in a compact footprint. This packaging is ideal for space-constrained applications where efficient heat dissipation is critical.

Applications

  • Isolated DC/DC Converters
  • Telecom and Datacom Power Supplies
  • Industrial Power Systems
  • Server Power Supplies
  • Forward and Flyback Regulators

In summary, the LM5037MTX/NOPB PWM Controller by Texas Instruments stands out for its robustness, flexibility, and efficiency, making it an excellent choice for designers looking to create reliable and high-performance power supply systems.

You May Also Be Interested in

Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4385 $73.3155
5+ $20.0521 $100.2605
8+ $19.4254 $155.4032
11+ $18.7988 $206.7868
14+ $18.1722 $254.4108
19+ $16.2923 $309.5537
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess