EN
  • EN
  • DE

LM5041ATMCX

Part No LM5041ATMCX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Texas Instruments
Win Source Part Number 299222-LM5041ATMCX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5041ATMCX CAD Model

Description

The LM5041ATMCX from Texas Instruments is a high-performance, feature-rich pulse width modulation (PWM) controller, designed to provide a comprehensive solution for a wide range of power conversion applications.

  • Start-up Regulator: Integrated high-voltage start-up regulator that operates over a wide input range of 13V to 100V.
  • Control: Current-mode control.
  • Cascading Capabilities: Can be cascaded with other controllers.
  • Frequency: High-frequency operation of up to 1MHz.
  • Protection Features: Undervoltage lockout (UVLO), thermal shutdown, and a soft-start function.
  • Current Limit: Yes.
  • Standby Mode: Low power standby mode.
  • Packaging: Small-outline integrated circuit (SOIC) package.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess