EN
  • EN
  • DE

LM5050MKX-1

Part No LM5050MKX-1
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description High Side OR-ing FET Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1200291-LM5050MKX-1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM5050MKX-1 CAD Model

Description

Overview of Texas Instruments LM5050MKX-1

The Texas Instruments LM5050MKX-1 is a high-performance controller integrated circuit designed for managing the flow of power through ORing diodes in redundant power systems. This controller provides an efficient solution for systems that require multiple power supplies to enhance reliability and ensure continuous operation. The LM5050MKX-1 is particularly suitable for server farms, telecom infrastructure, and industrial applications where power supply redundancy is critical.

Key Features

  • Controlled Turn-On: The LM5050MKX-1 features a controlled turn-on functionality that helps to minimize inrush current, thus preventing system voltage drops and ensuring a smooth power-up sequence.
  • Reverse Current Blocking: This controller efficiently blocks reverse current from flowing back into the failed power supply, thereby protecting the system and other power supplies from potential damage.
  • Gate Drive for External N-Channel MOSFET: The device provides a gate drive for an external N-Channel MOSFET, enabling the use of low R<sub>DS(on) MOSFETs to replace power diodes, which significantly reduces power loss and improves system efficiency.
  • Wide Operating Voltage Range: With an operating voltage range from 4V to 20V, the LM5050MKX-1 can accommodate a variety of power supply specifications, making it a versatile choice for different applications.
  • Charge Pump for Enhanced Performance: The integrated charge pump ensures that the gate of the external MOSFET is driven above the source voltage, providing a lower on-resistance and better performance.

Applications

The LM5050MKX-1 is designed for use in a wide range of applications, including:

  • Redundant Power Supply Systems
  • Server Farms and Data Centers
  • Telecommunications Equipment
  • Industrial Control Systems

Product Specifications

The LM5050MKX-1 is offered in a small 6-pin SOT-23 package, making it ideal for space-constrained applications. It operates over an industrial temperature range of -40°C to 125°C, ensuring reliability and performance under extreme conditions. The device also features a low quiescent current, which contributes to overall system power efficiency.

For engineers and system designers seeking a robust power management solution, the Texas Instruments LM5050MKX-1 provides a high-efficiency, reliable option that enhances the performance and reliability of redundant power systems.

You May Also Be Interested in

Renesas Electronics America
Low Voltage OR-ing FET Controller | IC OR CTRLR N+1 8MSOP
Lowest to $7.4599
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us
Intersil
IC OR CTRLR N+1 16TSSOP
Lowest to $4.1268
Linear Technology
IC OR CTRLR SRC SELECT 16SSOP
Lowest to $4.4336
Maxim Integrated
IC OR CTRLR SRC SELECT 16SOIC
Need more? Email Us
Linear Technology
IC OR CTRLR SRC SELECT 16SSOP
Lowest to $10.1112
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16DFN
Lowest to $10.6453
Texas Instruments
AUTOSWITCHING POWER MUX | IC OR CTRLR SRC SELECT 8TSSOP
Lowest to $0.7461
Texas Instruments
OR Controller N-Channel Single 6-Pin TSOT-23 T/R / LM5050-2 High Side OR-ing FET Controller | IC OR CTRLR N+1 6SOT
Lowest to $1.1036

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7075 $53.0625
155+ $0.6627 $102.7185
235+ $0.6403 $150.4705
340+ $0.5956 $202.5040
440+ $0.5732 $252.2080
545+ $0.5508 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,510 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess