EN
  • EN
  • DE

LM5056PMHX/NOPB

Part No LM5056PMHX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC SUPERVISORY/SYS MGMT 28HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Base Station-Networking Line Cards, Servers
Operating Supply Current 900mA
Supply Voltage - Operating 10 V to 80 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 1054778-LM5056PMHX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5056PMHX/NOPB CAD Model

Description

Product Overview: LM5056PMHX/NOPB

The LM5056PMHX/NOPB is a high-performance power management integrated circuit (PMIC) designed and manufactured by Texas Instruments. This advanced device offers a comprehensive solution for power supply monitoring and control in various electronic applications, particularly targeting the needs of complex systems such as servers, telecommunications, and industrial equipment.

Key Features

  • Hot Swap Controller: The LM5056PMHX/NOPB incorporates a hot swap controller that allows for the safe insertion and removal of boards in live systems, minimizing the risk of damage due to inrush currents or voltage spikes.
  • Power Monitoring: It features precision power monitoring capabilities, providing real-time measurement of input current, voltage, and power. This enables system designers to implement intelligent power management strategies.
  • PMBus Interface: Equipped with a PMBus interface, the device allows for digital communication with a microcontroller or processor for reporting and control purposes, enhancing the flexibility and configurability of the power management system.
  • High Accuracy: The LM5056PMHX/NOPB delivers high-accuracy measurements, which are crucial for reliable system operation and performance optimization.
  • Adjustable Overcurrent Protection: The built-in adjustable overcurrent protection safeguards the system against excessive current draw, which could lead to component damage or system failure.

Applications

Due to its robust feature set, the LM5056PMHX/NOPB is suitable for a wide range of applications, including:

  • Server and Network Power Supplies
  • Telecommunications Equipment
  • Industrial Systems
  • Data Centers
  • High-Performance Computing

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM5056PMHX/NOPB is no exception. It is available in a highly reliable, thermally-enhanced 20-pin HTSSOP package, ensuring efficient heat dissipation and long-term durability. The NOPB designation indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and global regulatory requirements.

In summary, the LM5056PMHX/NOPB from Texas Instruments is a versatile and reliable solution for advanced power management, offering a combination of hot swap functionality, precise monitoring, and digital control to meet the needs of today's sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
NXP / Nexperia
PF1510
Lowest to $4.5143
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8495 $59.0970
13+ $8.0817 $105.0621
20+ $7.8291 $156.5820
27+ $7.5766 $204.5682
35+ $7.3240 $256.3400
46+ $6.5664 $302.0544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,552 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess