EN
  • EN
  • DE

LM5066PMHX/NOPB

Part No LM5066PMHX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR SMBUS 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller, Monitor
Number of Channels 1
Applications General Purpose
Features PMBus
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, Thermal Limit, UVLO
Supply Voltage - Operating 10 V to 80 V
Temperature Range - Operating -40°C to 125°C
Operating Supply Current 7.2mA
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Feature Pins ADR0, ADR1, ADR2, CL, DIODE, FB, OVLO, PGD, PWR, /RETRY, SCL, SDAI, SDAO, /SMBA, TIMER, UVLO/EN, VAUX, VREF
Win Source Part Number 1054785-LM5066PMHX/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5066PMHX/NOPB CAD Model

Description

The LM5066PMHX/NOPB is a highly integrated power management and precision monitoring device from Texas Instruments. Designed to cater to the needs of high-reliability and high-performance systems, this product offers a comprehensive solution for managing and monitoring power supply systems.

Key Features

  • Hot Swap Controller: The LM5066PMHX/NOPB provides intelligent control of the electronic circuitry connection to a live system power rail. It allows for the safe insertion and removal of circuit cards from a live backplane without causing glitches on the power supply rail.
  • Power Monitoring: With an integrated analog-to-digital converter (ADC), the device monitors current, voltage, power, and energy, providing real-time insights into the system's power consumption.
  • High Accuracy: The product features high accuracy current sensing and reporting, which is critical for system reliability and performance optimization.
  • Programmable Fault Management: It offers programmable circuit breaker functionality, under-voltage, and over-voltage lockout, ensuring robust protection for sensitive electronic components.
  • I²C/SMBus Interface: The LM5066PMHX/NOPB supports an I²C/SMBus-compatible interface that enables communication with a host controller for reporting and control purposes.

Applications

The device is particularly well-suited for a wide range of applications, including but not limited to:

  • Telecommunication and Network Systems
  • Enterprise Computing
  • Industrial Systems
  • Power Management in Blade Servers
  • Redundant Power Supplies

Package and Reliability

The LM5066PMHX/NOPB comes in a 20-pin HTSSOP package that is lead-free and RoHS compliant. The device is characterized for operation from -40°C to 125°C, ensuring reliable performance across a wide range of environmental conditions.

Manufacturer Support

As a product of Texas Instruments, customers can expect robust technical support, including detailed datasheets, application notes, and design resources to facilitate the integration of the LM5066PMHX/NOPB into their projects.

You May Also Be Interested in

Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3250 $55.9500
14+ $7.6513 $107.1182
21+ $7.4122 $155.6562
28+ $7.1731 $200.8468
37+ $6.9340 $256.5580
49+ $6.2167 $304.6183
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,538 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess