EN
  • EN
  • DE

LM5068MM-2/NOPB

Part No LM5068MM-2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOTSWAP -48V 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Auto Retry, Turn On Voltage
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Supply Voltage - Operating -90 V to -10 V
Temperature Range - Operating -40°C to 105°C
Operating Supply Current 820μA
Mounting SMD (SMT)
Case / Package 8-VSSOP
Feature Pins PWRGD, OV, TIMER, UV
Win Source Part Number 121904-LM5068MM-2/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5068MM-2/NOPB CAD Model

Description

The LM5068MM-2/NOPB is a highly advanced and innovative product from Texas Instruments, a leading global semiconductor company.

  • Type: Hot swap controller.
  • Feature: Safe insertion and removal of electronic modules from a live backplane.
  • Voltage Rating: High voltage rating of 100V.
  • Feature: Controlled ramp-up of the output voltage.
  • Feature: Inrush current control.
  • Feature: Power limiting capability.
  • Feature: Circuit breaker function.
  • System: Advanced fault detection and management system.
  • Integration: High level of integration.
  • Packaging: Compact 10-pin MSOP package.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7828 $54.4796
16+ $6.3859 $102.1744
25+ $6.1863 $154.6575
34+ $5.9868 $203.5512
44+ $5.7872 $254.6368
58+ $5.1886 $300.9388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,091 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess