EN
  • EN
  • DE

LM5068MMX-3/NOPB

Part No LM5068MMX-3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC CTLR HOT SWAP -48V 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Latched Fault, Turn On Voltage
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Supply Voltage - Operating -90 V to -10 V
Temperature Range - Operating -40°C to 105°C
Operating Supply Current 820μA
Mounting SMD (SMT)
Case / Package 8-VSSOP
Feature Pins /PWRGD, OV, TIMER, UV
Win Source Part Number 1054792-LM5068MMX-3/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5068MMX-3/NOPB CAD Model

Description

The LM5068MMX-3/NOPB is a sophisticated power management IC from Texas Instruments, designed to provide comprehensive protection for systems and loads in a variety of applications. This Hot Swap Controller integrates several features to ensure the safe insertion and removal of circuit boards from live backplanes or other powered systems.

Key Features

  • Programmable Over-Current Protection: The device includes a current limit feature that can be set by the user to prevent damage due to excessive current draw.
  • Under-Voltage Lockout (UVLO): This safety feature ensures that the device only operates when the supply voltage is within an acceptable range, protecting both the load and the controller.
  • Over-Voltage Protection: The LM5068MMX-3/NOPB also guards against voltage spikes that could potentially damage the system.
  • Gate Control for External N-Channel MOSFET: The IC can control an external MOSFET to enable or disable power flow, providing a method for safe power ramp-up.
  • Power Good (PG) Output: An output signal is provided to indicate when the output voltage is within a specified range, ensuring system stability before enabling the load.
  • Reverse Polarity Protection: The device is capable of withstanding reverse polarity conditions, thus safeguarding the load and the system from incorrect power connections.

Applications

The LM5068MMX-3/NOPB is versatile and can be used in a wide array of applications, including but not limited to:

  • Electronic Circuit Breakers
  • Hot Swap Applications
  • Industrial Control Systems
  • Network Servers and Telecom Infrastructure
  • Redundant Power Systems

Package and Quality

The device is offered in a compact 8-pin MSOP (Mini Small Outline Package) that is suitable for space-constrained applications. The NOPB designation indicates that the product is lead-free and RoHS compliant, meeting environmental standards and ensuring compatibility with modern manufacturing processes. Texas Instruments' commitment to quality ensures that the LM5068MMX-3/NOPB is a reliable choice for critical power management tasks.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess