EN
  • EN
  • DE
  • IT

LM5069MM-2

Part No LM5069MM-2
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOT SWAP 48V 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Supply Voltage - Operating 9 V to 80 V
Temperature Range - Operating -40°C to 125°C
Operating Supply Current 1.3mA
Mounting SMD (SMT)
Case / Package 10-VSSOP
Feature Pins OUT, PGD, PWR, OVLO, TIMER, UVLO
Win Source Part Number 088426-LM5069MM-2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian LM5069MM-2 CAD Model

Description

The LM5069MM-2 from Texas Instruments is a high-performance, advanced hot-swap controller that is designed to provide precise control and protection for systems that need to be hot-swapped or have their power supply monitored and controlled.

  • Features: Programmable current limit and a programmable circuit breaker.
  • Function: Designed to ensure that the inrush current is limited to a safe level.
  • Features: Under-voltage and over-voltage lockout.
  • Features: Power good indicator, fault isolation, and a programmable timer.
  • Supply Range: Operates with a supply range from 10V to 75V.
  • Applications: Telecom systems, data servers, and industrial applications.
  • Packaging: 8-pin power pad MSOP package.

You May Also Be Interested in

Monolithic Power Systems Inc.
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 6TDFN
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $5.2825
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.6421
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN / Hot Swap Controller, Monitor 1 Channel General Purpose 16-DFN (5x3)
Lowest to $45.6359
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2767 $51.3204
25+ $4.0061 $100.1525
39+ $3.8707 $150.9573
56+ $3.6000 $201.6000
73+ $3.4647 $252.9231
91+ $3.3294 $302.9754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,270 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess