EN
  • EN
  • DE
  • IT

LM5071MTX-50/NOPB

Part No LM5071MTX-50/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description Power Over Ethernet PD Controller 1.8V 60V 13W 16-Pin TSSOP / IC POE PD CTLR W/AUX 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Controller (PD), DC/DC
Number of Channels 1
Maximum Power Dissipation 12.95W
Internal Switch(s) Both
Auxiliary Sense Yes
Standards 802.3af (PoE)
Supply Voltage - Operating 1.8 V to 60 V
Operating Supply Current 1mA
Temperature Range - Operating -40°C to 125°C
Case / Package 16-TSSOP
Win Source Part Number 019380-LM5071MTX-50/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LM5071
Introduction Date November 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM5071MTX-50/NOPB CAD Model

Description

The LM5071MTX-50/NOPB is a high-quality, versatile power interface switch manufactured by Texas Instruments, a leading company in the field of semiconductor technology.

  • Switch: Equipped with an 80V, 0.5A integrated switch.
  • Power: Capable of delivering up to 50W of power.
  • Power Options: Auxiliary power source and PoE.
  • Standard: Supports both IEEE 802.3af and 802.3at PoE standards.
  • Protection Features: Over-temperature protection, over-voltage protection, and under-voltage lockout.
  • Control: Programmable current limit and fault reporting.
  • Packaging: Compact, surface-mount package.
  • Operating Temperature: Wide temperature range.

You May Also Be Interested in

Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN
Need more? Email Us
STMicroelectronics
IC POE CNTRL 1 CHANNEL 20HTSSOP
Lowest to $3.1519
ON Semiconductor
IC POE CNTRL 1 CHANNEL 10DFN
Lowest to $24.9601
Texas Instruments
PROTOTYPE / Power Over Ethernet Controller Channel
Lowest to $3.4654
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN
Need more? Email Us
Microchip Technology
MCU
Need more? Email Us
Microchip Technology
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $17.5174
Skyworks Solutions Inc.
IC POE CNTRL 8 CHANNEL 56QFN
Lowest to $8.9883
Texas Instruments
PROTOTYPE / Power Over Ethernet Controller Channel
Lowest to $2.0150

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0227 $52.2951
31+ $3.3007 $102.3217
47+ $3.1975 $150.2825
65+ $3.0944 $201.1360
84+ $2.9913 $251.2692
112+ $2.6818 $300.3616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,480 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess