EN
  • EN
  • DE

LM5085MM

Part No LM5085MM
Manufacturer Texas Instruments
Description 75V Constant On-Time PFET Buck Switching Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1200324-LM5085MM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5085MM CAD Model

Description

Product Overview: LM5085MM from Texas Instruments

The LM5085MM is a high-performance pulse-width modulation (PWM) controller designed by Texas Instruments, tailored for use in low-power applications. This versatile component is part of TI's extensive power management portfolio and is engineered to provide efficient and reliable control for switch-mode power supplies.

Key Features

  • Versatile Operating Range: The LM5085MM operates over a wide input voltage range, making it suitable for a variety of applications, from automotive to industrial systems.
  • Energy-Efficient: With its PWM control, the device ensures high efficiency across different load conditions, which is crucial for battery-powered and energy-sensitive applications.
  • Compact Design: Housed in a small 8-pin VSSOP package, the LM5085MM is ideal for space-constrained applications.
  • Adjustable Output: The output voltage can be precisely adjusted to meet the requirements of the specific application it's being used in.
  • Protection Features: The device includes a range of built-in protection features such as thermal shutdown, under-voltage lockout, and current limit, enhancing the safety and reliability of the end product.

Applications

The LM5085MM's robust performance and flexibility make it an excellent choice for a variety of applications, including:

  • Point-of-Load (POL) conversions
  • Telecommunications equipment
  • Networking systems
  • Industrial power supplies
  • Automotive electronics

Technical Specifications

The LM5085MM boasts an impressive set of technical specifications that ensure its performance in demanding situations:

  • Input Voltage Range: 4.5V to 75V
  • Switching Frequency: Adjustable up to 1MHz
  • Operating Temperature Range: -40°C to 125°C
  • Package: 8-pin VSSOP

In conclusion, the LM5085MM from Texas Instruments is a powerful, compact, and flexible solution for your power control needs. Its combination of efficiency, adjustability, and protection features make it a go-to choice for designers looking to enhance the performance and reliability of their power supply systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5444 $54.0540
70+ $1.4467 $101.2690
110+ $1.3978 $153.7580
155+ $1.3000 $201.5000
200+ $1.2512 $250.2400
250+ $1.2023 $300.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,350 pieces
MOQ: 35 pcs
Order Increment : 250 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess