EN
  • EN
  • DE

LM5085MYX/NOPB

Part No LM5085MYX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 75V Constant On-Time PFET Buck Switching Controller | IC REG CTRLR BUCK 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 4.5V ~ 75V
Switching Frequency Up to 1MHz
Duty Cycle (Maximum) 100%
Clock Sync No
Control Features Current Limit, Enable, On Time Control
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-EP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200329-LM5085MYX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5085MYX/NOPB CAD Model

Description

Product Overview: LM5085MYX/NOPB

The LM5085MYX/NOPB is a versatile and efficient power management integrated circuit (IC) manufactured by Texas Instruments (TI), designed to cater to a wide array of applications requiring a compact and reliable power solution. This product is a part of TI's extensive portfolio of power management devices, which are known for their quality, performance, and innovation.

Key Features

  • Pulse Frequency Modulation (PFM) Controller: The LM5085MYX/NOPB employs a PFM control scheme, which ensures high efficiency over a wide range of load conditions by varying the switching frequency according to the load demand.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 75V, this device is capable of handling a broad spectrum of power sources, making it suitable for a variety of industrial and automotive applications.
  • Integrated MOSFET Driver: The inclusion of an integrated high-side MOSFET driver simplifies the design and reduces external component count, resulting in a more compact and cost-effective power supply design.
  • Adjustable Output Voltage: The output voltage is adjustable, which allows for customization according to specific application requirements.
  • Programmable Soft-Start: This feature limits inrush current during startup, providing a controlled ramp-up of the output voltage and preventing system stress.
  • Thermal Shutdown: Enhanced safety is provided through a thermal shutdown mechanism, which protects the device from damage due to overheating.

Applications

The LM5085MYX/NOPB is a highly adaptable power solution that can be used in various applications, including:

  • Telecommunication and Networking Equipment
  • Automotive Systems
  • Industrial Controls
  • Power Supplies for Field-Programmable Gate Arrays (FPGAs) and Microprocessors

Quality and Reliability

As with all Texas Instruments products, the LM5085MYX/NOPB is designed to meet the highest standards of quality and reliability. It is available in a compact MSOP-8 PowerPAD™ package, which not only aids in thermal performance but also in space-saving on the PCB. The "NOPB" designation indicates that this product is lead-free and RoHS compliant, aligning with environmental regulations and customer demands for greener products.

With its robust feature set and TI's commitment to excellence, the LM5085MYX/NOPB is an excellent choice for designers seeking a high-performance power management solution.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4256 $57.0240
75+ $1.3354 $100.1550
120+ $1.2903 $154.8360
170+ $1.2000 $204.0000
220+ $1.1549 $254.0780
275+ $1.1098 $305.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,230 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess