EN
  • EN
  • DE

LM5088MHX-1

Part No LM5088MHX-1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LM5088, LM5088-Q1 Wide Input Range Non-Synchronous Buck Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1200338-LM5088MHX-1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Automotive, Industrial, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian LM5088MHX-1 CAD Model

Description

The LM5088MHX-1 is a high-performance, easy-to-use, feature-rich integrated circuit from Texas Instruments, designed for a wide range of applications. This versatile power management chip is an efficient, non-synchronous buck regulator with a wide input voltage range, making it suitable for various industrial, automotive, and telecommunication power systems.

Key Features

  • Wide Input Voltage Range: The LM5088MHX-1 operates over an input voltage range of 4.5V to 75V, accommodating a variety of power sources and fluctuations in supply voltage, ensuring stable operation under diverse conditions.
  • High-Efficiency Operation: Designed for high efficiency, the device minimizes power loss and heat generation, which is critical for reliability and longevity in power-sensitive applications.
  • Adjustable Output Voltage: Users can set the output voltage from 1.225V to 80% of the input voltage, providing flexibility to power a broad range of components and systems.
  • Constant On-Time (COT) Control: The LM5088MHX-1 features a COT control scheme that offers fast transient response and simple loop compensation without the need for an external compensation network.
  • Integrated Protection Features: It includes thermal shutdown, overcurrent protection, and undervoltage lockout, enhancing the safety and reliability of the end application.

Applications

The LM5088MHX-1 is ideal for a variety of applications that require efficient voltage regulation and a wide input voltage range. These include:

  • Industrial power systems
  • Automotive electronics
  • Telecommunication equipment
  • Distributed power architectures
  • Point-of-load conversions

Package and Quality

The device is available in a thermally enhanced, environmentally friendly 20-pin TSSOP (PWP) PowerPAD™ package, ensuring efficient thermal management. Texas Instruments is known for its commitment to quality, and the LM5088MHX-1 is no exception, meeting high standards for performance and reliability.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0339 $51.5763
41+ $2.4894 $102.0654
63+ $2.4116 $151.9308
86+ $2.3338 $200.7068
111+ $2.2560 $250.4160
149+ $2.0226 $301.3674
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,514 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess