EN
  • EN
  • DE

LM5088QMH-2/NOPB

Part No LM5088QMH-2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16TSSOP / DC/DC Cntrlr Single-OUT Step Down 1000kHz Automotive 16-Pin HTSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4.5 V ~ 75 V
Frequency - Switching 50kHz ~ 1MHz
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Ramp, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-HTSSOP
Win Source Part Number 779314-LM5088QMH-2/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM5088
Introduction Date December 07, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM5088QMH-2/NOPB CAD Model

Description

The LM5088QMH-2/NOPB is a high-performance, easy-to-use, non-synchronous buck controller designed by Texas Instruments. It is part of their wide portfolio of power management integrated circuits, offering a compact and efficient solution for voltage regulation in various applications. This device is particularly well-suited for automotive, industrial, and telecommunication systems that require a low output voltage from a high input voltage range.

Key Features

  • Wide Input Voltage Range: The LM5088QMH-2/NOPB operates from an input voltage range of 4.5V to 75V, making it versatile for a variety of power supply designs.
  • Adjustable Output Voltage: Users can set the output voltage from 1.225V to 80% of the input voltage, providing flexibility to meet specific design requirements.
  • High Efficiency: With its integrated high-voltage gate driver, the device ensures efficient driving of an external N-Channel MOSFET, which translates to reduced power loss and improved overall efficiency.
  • Thermal Protection: The LM5088QMH-2/NOPB includes thermal shutdown protection that safeguards the device and the system under extreme conditions.
  • Frequency Synchronization: It allows for synchronization to an external clock, which can help to minimize electromagnetic interference (EMI) in noise-sensitive applications.
  • Automotive-Qualified: The device is qualified for automotive applications, meeting the stringent requirements for reliability and performance under harsh conditions.

Applications

The LM5088QMH-2/NOPB is ideal for a wide range of applications, including:

  • Automotive infotainment and telematics
  • Industrial power systems
  • Telecommunication equipment
  • Distributed power systems
  • Aftermarket automotive accessories

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM5088QMH-2/NOPB is no exception. It is available in a thermally enhanced, 20-pin TSSOP PowerPAD™ package, which provides improved thermal performance. Additionally, the "NOPB" suffix indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5093 $52.5651
17+ $6.1614 $104.7438
26+ $5.9689 $155.1914
35+ $5.7764 $202.1740
45+ $5.5838 $251.2710
60+ $5.0062 $300.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 121 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess