EN
  • EN
  • DE

LM5101AMR/NOPB

Part No LM5101AMR/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC DVR HALF-BRIDGE HV 8SOPWRPAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 9 V to 14 V
Logic Voltage - VIL, VIH 2.3V, -
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 118V
Rise and Fall Time 430ns, 260ns
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO PowerPad
Win Source Part Number 141301-LM5101AMR/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5101AMR/NOPB CAD Model

Description

The LM5101AMR/NOPB is a high-quality, high-voltage gate driver manufactured by Texas Instruments.

  • Application: Drive both the high-side and the low-side N-Channel MOSFETs in a synchronous buck or a half-bridge configuration
  • Supply Voltage Range: 8V to 14V
  • Peak Current Drive: High peak current drive of 1.4A for the high-side and 2A for the low-side
  • Integrated Diode: Integrated high-voltage diode to supply the high-side gate drive bootstrap capacitor
  • Protection Mechanisms: Incorporates under-voltage lockout for both high-side and low-side
  • Shoot-Through Prevention: Programmable delay to prevent shoot-through currents
  • Package: Space-saving 8-pin power MSOP package
  • Operating Temperature Range: -40°C to 125°C
  • Compliance: RoHS compliant and free from lead, bromide and antimony

You May Also Be Interested in

Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2020 $55.8180
20+ $5.0889 $101.7780
31+ $4.9298 $152.8238
42+ $4.7708 $200.3736
55+ $4.6118 $253.6490
73+ $4.1347 $301.8331
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,645 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess