The LM5101AMR from Texas Instruments is a high-performance high-voltage gate driver designed to drive both the high-side and low-side N-Channel MOSFETs in a synchronous buck or a half-bridge configuration. This advanced driver IC is capable of operating at voltages up to 100V, making it an ideal choice for a wide range of power management applications, including switch-mode power supplies, motor controllers, and DC-DC converters.
Key Features
- High Voltage Capability: The LM5101AMR can handle voltages up to 100V, providing a robust solution for driving MOSFETs in high-voltage applications.
- High Drive Current: With the ability to output up to 1A of drive current for both the high-side and low-side MOSFETs, this driver ensures efficient switching performance.
- Adaptive Dead-Time Control: The integrated adaptive dead-time control helps in reducing switching losses by adjusting the turn-on and turn-off timing of the MOSFETs.
- Under-Voltage Lockout (UVLO): The UVLO feature protects the device and power system by ensuring the driver operates only when the supply voltage is sufficient.
- Thermal Shutdown: Enhanced safety is provided through the thermal shutdown feature, which prevents damage from overheating.
Applications
- Switch-Mode Power Supplies (SMPS)
- Motor Control Systems
- DC-DC Converters
- Power Inverters
Product Specifications
| Parameter |
Value |
| Output Current |
1A |
| Supply Voltage (VCC) |
10V to 20V |
| Bootstrap Voltage (VBS) |
Up to 100V |
| Switching Frequency |
Up to 1MHz |
| Operating Temperature |
-40°C to +125°C |
The LM5101AMR is available in a compact 8-pin SOIC package, making it suitable for space-constrained applications. Its high level of integration and performance makes it an excellent choice for designers looking to improve the efficiency and reliability of their power systems.