EN
  • EN
  • DE
  • IT

LM5101CMYX/NOPB

Part No LM5101CMYX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC DVR HALF-BRDG 100V 1A 8-EMSOP / Driver 1A 2-OUT High and Low Side Half Brdg Non-Inv 8-Pin HVSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Operating Supply Voltage 9 V ~ 14 V
Logic Voltage - VIL, VIH 2.3V, -
Current - Peak Output (Source, Sink) 1A, 1A
High Side Voltage - Max (Bootstrap) 118V
Rise / Fall Time (Typ) 990ns, 715ns
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-EP
Win Source Part Number 779318-LM5101CMYX/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM5101C
Introduction Date April 28, 2019
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM5101CMYX/NOPB CAD Model

Description

The LM5101CMYX/NOPB is a high-voltage gate driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This gate driver is tailored to drive both the high-side and low-side N-Channel MOSFETs in a synchronous buck or a half-bridge configuration. It is an essential component for power management in a wide array of applications, including motor controllers, power supplies, and inverter systems.

The LM5101CMYX/NOPB operates from a supply voltage ranging from 10V to 14V, making it versatile for various high-voltage applications. It features a robust output drive capability of up to 1.5A for both the high-side and low-side drivers, ensuring efficient switching performance for power transistors.

This gate driver integrates a high-voltage high-side floating supply, which is capable of withstanding voltages up to 100V. This feature is crucial for driving high-side MOSFETs in high-voltage applications. Additionally, the device includes a bootstrap diode, further simplifying the design by reducing the number of external components required.

The LM5101CMYX/NOPB boasts a range of protective features to ensure the longevity and reliability of the application it is used in. It comes with under-voltage lockout protection for both the high-side and low-side drivers, preventing malfunctioning when the supply voltage drops below a certain threshold. Over-temperature protection is also included, safeguarding the device against overheating.

For ease of implementation, the LM5101CMYX/NOPB is available in a compact 8-pin MSOP PowerPAD™ package, which not only saves space but also enhances thermal performance. The NOPB designation indicates that this component is lead-free and RoHS compliant, aligning with environmental standards and regulations.

With its robust design, integrated features, and protective mechanisms, the LM5101CMYX/NOPB from Texas Instruments is an excellent choice for designers looking for a reliable and efficient high-voltage gate driver solution.

You May Also Be Interested in

Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess